Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 1kV/µs CMTI 8-DIP Gull Wing
5kV Optocoupler, 1-Ch, 5Mbps, SMD, Totem Pole Product overview: HCNW2201-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCNW2201-500E can be used for catalog matching and distributor lookup.
OPTOCOUPLER, DIGITAL, 5KV, SMDIP-8; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:5Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
High Speed Optocouplers 5MBd 1Ch 1.6mA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-3206-2-ND | 902-HCNW2201-500E | 71AC2975 | HCNW2201-500E |
| Product Name | Logic Output Optoisolators | SMD 5kV Signal Isolator and Optocoupler | Optocoupler, Digital, 5Kv, Smdip-8; No. Of Channels Broadcom | High Speed Optocouplers |
| Input | DC | DC | ||
| Output | Push-Pull, Totem Pole | TOTEM POLE | ||
| Package Type | 8-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Tape and Reel | Surface Mount DIP | |
| Forward Current | 10 milliamps |