Broadcom Inc. Single Channel, High Speed Optocouplers HCNW4502

Description
The HCPL-4502 high-speed, diode-transistor optocoupler uses an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Applications for the HCPL-4502 include power module interfaces and TTL systems. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. This single channel optocoupler is available in a Widebody package. It provides the electrical and switching performance of the 6N136, HCPL-0501, and HCNW136 with increased ESD protection.
Request a Quote Datasheet
Description
The HCPL-4502 high-speed, diode-transistor optocoupler uses an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Applications for the HCPL-4502 include power module interfaces and TTL systems. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. This single channel optocoupler is available in a Widebody package. It provides the electrical and switching performance of the 6N136, HCPL-0501, and HCNW136 with increased ESD protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Channel, High Speed Optocouplers - HCNW4502 - Broadcom Inc.
San Jose, CA, USA
Single Channel, High Speed Optocouplers
HCNW4502
Single Channel, High Speed Optocouplers HCNW4502
The HCPL-4502 high-speed, diode-transistor optocoupler uses an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Applications for the HCPL-4502 include power module interfaces and TTL systems. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. This single channel optocoupler is available in a Widebody package. It provides the electrical and switching performance of the 6N136, HCPL-0501, and HCNW136 with increased ESD protection.

The HCPL-4502 high-speed, diode-transistor optocoupler uses an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Applications for the HCPL-4502 include power module interfaces and TTL systems.
Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance.

This single channel optocoupler is available in a Widebody package.

It provides the electrical and switching performance of the 6N136, HCPL-0501, and HCNW136 with increased ESD protection.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-1031-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1031-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1031-5-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCNW4502
High Speed Optocouplers HCNW4502
High Speed Optocouplers 1Ch 16mA 700mW

High Speed Optocouplers 1Ch 16mA 700mW

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCNW4502 516-1031-5-ND HCNW4502
Product Name Single Channel, High Speed Optocouplers Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Photodiode Phototransistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin Widebody Package "8-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8234AB-AM1-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3127MU12FXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details