Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCNW4562-500E

Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-HCNW4562-500ETR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-HCNW4562-500ETR-ND
Transistor, Photovoltaic Output Optoisolators 516-HCNW4562-500ETR-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-HCNW4562-500EDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-HCNW4562-500EDKR-ND
Transistor, Photovoltaic Output Optoisolators 516-HCNW4562-500EDKR-ND
OPTOISO 5KV TRANS W/BASE 8-SMD

OPTOISO 5KV TRANS W/BASE 8-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-HCNW4562-500ECT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-HCNW4562-500ECT-ND
Transistor, Photovoltaic Output Optoisolators 516-HCNW4562-500ECT-ND
OPTOISO 5KV TRANS W/BASE 8-SMD

OPTOISO 5KV TRANS W/BASE 8-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCNW4562-500E - 1042493-HCNW4562-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCNW4562-500E
1042493-HCNW4562-500E
Optoisolators - Transistor, Photovoltaic Output - HCNW4562-500E 1042493-HCNW4562-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1042493-HCNW4562-500 E Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.6V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1.25V Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 750

Manufacturer: Broadcom Limited
Win Source Part Number: 1042493-HCNW4562-500E
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.6V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1.25V
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SMD
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 750

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number 516-HCNW4562-500ETR-ND 1042493-HCNW4562-500E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCNW4562-500E
Input DC DC; DC
Output Phototransistor
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 8-SMD
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Isolators - Gate Drivers - 336-4261-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details