Broadcom Inc. High Speed CMOS R²Coupler ACPL-M72U-000E

Description
The Avago ACPL-M71U and ACPL-M72U are high temperature, digital CMOS optocouplers in SO-5 packages. Suitable for high temperature industrial digital isolation applications, the optocouplers use the latest CMOS IC technology to achieve outstanding performance and low power consumption. All devices operate over the –40°C to 125 °C temperature range. The ACPL-M71U uses a high speed LED, and the ACPL-M72U uses a low current LED for lower power dissipation. The high speed ACPL-M71U featuring a 35 ns maximum propagation delay (IF =10 mA). The ACPL-M72U optocoupler features low power. At low 4 mA LED drive current, ACPL-M72U typical propagation delay is 55 ns. Each digital optocoupler has a CMOS detector IC, an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver. All Avago R2Coupler optocouplers feature reinforced insulation and reliability that delivers safe signal isolation in high temperature industrial applications.
Request a Quote Datasheet
Description
The Avago ACPL-M71U and ACPL-M72U are high temperature, digital CMOS optocouplers in SO-5 packages. Suitable for high temperature industrial digital isolation applications, the optocouplers use the latest CMOS IC technology to achieve outstanding performance and low power consumption. All devices operate over the –40°C to 125 °C temperature range. The ACPL-M71U uses a high speed LED, and the ACPL-M72U uses a low current LED for lower power dissipation. The high speed ACPL-M71U featuring a 35 ns maximum propagation delay (IF =10 mA). The ACPL-M72U optocoupler features low power. At low 4 mA LED drive current, ACPL-M72U typical propagation delay is 55 ns. Each digital optocoupler has a CMOS detector IC, an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver. All Avago R2Coupler optocouplers feature reinforced insulation and reliability that delivers safe signal isolation in high temperature industrial applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed CMOS R²Coupler - ACPL-M72U-000E - Broadcom Inc.
San Jose, CA, USA
High Speed CMOS R²Coupler
ACPL-M72U-000E
High Speed CMOS R²Coupler ACPL-M72U-000E
The Avago ACPL-M71U and ACPL-M72U are high temperature, digital CMOS optocouplers in SO-5 packages. Suitable for high temperature industrial digital isolation applications, the optocouplers use the latest CMOS IC technology to achieve outstanding performance and low power consumption. All devices operate over the –40°C to 125 °C temperature range. The ACPL-M71U uses a high speed LED, and the ACPL-M72U uses a low current LED for lower power dissipation. The high speed ACPL-M71U featuring a 35 ns maximum propagation delay (IF =10 mA). The ACPL-M72U optocoupler features low power. At low 4 mA LED drive current, ACPL-M72U typical propagation delay is 55 ns. Each digital optocoupler has a CMOS detector IC, an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver. All Avago R2Coupler optocouplers feature reinforced insulation and reliability that delivers safe signal isolation in high temperature industrial applications.

The Avago ACPL-M71U and ACPL-M72U are high temperature, digital CMOS optocouplers in SO-5 packages. Suitable for high temperature industrial digital isolation applications, the optocouplers use the latest CMOS IC technology to achieve outstanding performance and low power consumption. All devices operate over the –40°C to 125 °C temperature range.
The ACPL-M71U uses a high speed LED, and the ACPL-M72U uses a low current LED for lower power dissipation. The high speed ACPL-M71U featuring a 35 ns maximum propagation delay (IF =10 mA). The ACPL-M72U optocoupler features low power. At low 4 mA LED drive current, ACPL-M72U typical propagation delay is 55 ns.
Each digital optocoupler has a CMOS detector IC, an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver.
All Avago R2Coupler optocouplers feature reinforced insulation and reliability that delivers safe signal isolation in high temperature industrial applications.

Supplier's Site
Logic Output Optoisolators - 516-3674-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3674-ND
Logic Output Optoisolators 516-3674-ND
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 25kV/µs CMTI 5-SO

Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 25kV/µs CMTI 5-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-M72U-000E
High Speed Optocouplers ACPL-M72U-000E
High Speed Optocouplers Optocoupler

High Speed Optocouplers Optocoupler

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACPL-M72U-000E 516-3674-ND ACPL-M72U-000E
Product Name High Speed CMOS R²Coupler Logic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Photodiode Push-Pull, Totem Pole
Approvals UL1577, CSA
Package Type SO-5 "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Isolators - Gate Drivers - SI8230AD-B-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 2794236 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details