Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCNW135-300E HCNW135-300E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042474-HCNW135-300E Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.68V Input Type: DC Number of Channels: 1 Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 85°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 5% @ 16mA Switching Turn-On and Turn-Off Time: 2μs, 2μs (Max) Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 42
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042474-HCNW135-300E Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.68V Input Type: DC Number of Channels: 1 Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 85°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 5% @ 16mA Switching Turn-On and Turn-Off Time: 2μs, 2μs (Max) Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 42
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCNW135-300E - 1042474-HCNW135-300E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCNW135-300E
1042474-HCNW135-300E
Optoisolators - Transistor, Photovoltaic Output - HCNW135-300E 1042474-HCNW135-300E
Manufacturer: Broadcom Limited Win Source Part Number: 1042474-HCNW135-300E Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.68V Input Type: DC Number of Channels: 1 Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 85°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 5% @ 16mA Switching Turn-On and Turn-Off Time: 2μs, 2μs (Max) Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 42

Manufacturer: Broadcom Limited
Win Source Part Number: 1042474-HCNW135-300E
Packaging: Tube/Rail
Mounting: SMD (SMT)
Forward Voltage: 1.68V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 85°C
Case / Package: 8-SMD
Minimum DC Current Transfer Ratio: 5% @ 16mA
Switching Turn-On and Turn-Off Time: 2μs, 2μs (Max)
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 42

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - HCNW135-300E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCNW135-300E-ND
Transistor, Photovoltaic Output Optoisolators HCNW135-300E-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCNW135-300E
High Speed Optocouplers HCNW135-300E
High Speed Optocouplers 1MBd 1Ch 16mA

High Speed Optocouplers 1MBd 1Ch 16mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1042474-HCNW135-300E HCNW135-300E-ND HCNW135-300E
Product Name Optoisolators - Transistor, Photovoltaic Output - HCNW135-300E Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC; DC DC
Mounting Option Surface Mount; 8-SMD Surface Mount
Forward Current 25 milliamps
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3431MU12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details