Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing
High Speed Logic Output Optocoupler, 5Mbps, 5kV Isolation, Totem Pole Product overview: HCNW2211-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCNW2211-500E can be used for catalog matching and distributor lookup.
High Speed Optocouplers 5MBd 1Ch 1.6mA
OPTOCOUPLER, DIGITAL, 5KV, SMDIP-8; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:5Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-4192-2-ND | 902-HCNW2211-500E | HCNW2211-500E | 71AC2976 |
| Product Name | Logic Output Optoisolators | 5kV Signal Isolator and Optocoupler | High Speed Optocouplers | Optocoupler, Digital, 5Kv, Smdip-8; No. Of Channels Broadcom |
| Input | DC | DC | ||
| Output | Push-Pull, Totem Pole | TOTEM POLE | ||
| Package Type | 8-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Tape and Reel | Surface Mount DIP | |
| Forward Current | 10 milliamps |