Broadcom Inc. Optoisolators - Logic Output - ACPL-P611-500E ACPL-P611-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 766965-ACPL-P611-500 E Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SOIC (0.268", 6.80mm Width) Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 24ns, 10ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Family Name: ACPL-P611 Categories: Isolators Manufacturer Package: 6-SO Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Alternative Parts (Cross-Reference): ACPL-P611-520E; ACPL-P611-560E; ACPL-P611-020E; Introduction Date: February 13, 2006 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 766965-ACPL-P611-500 E Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SOIC (0.268", 6.80mm Width) Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 24ns, 10ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Family Name: ACPL-P611 Categories: Isolators Manufacturer Package: 6-SO Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Alternative Parts (Cross-Reference): ACPL-P611-520E; ACPL-P611-560E; ACPL-P611-020E; Introduction Date: February 13, 2006 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACPL-P611-500E - 766965-ACPL-P611-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-P611-500E
766965-ACPL-P611-500E
Optoisolators - Logic Output - ACPL-P611-500E 766965-ACPL-P611-500E
Manufacturer: Broadcom Limited Win Source Part Number: 766965-ACPL-P611-500 E Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SOIC (0.268", 6.80mm Width) Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 24ns, 10ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Family Name: ACPL-P611 Categories: Isolators Manufacturer Package: 6-SO Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Alternative Parts (Cross-Reference): ACPL-P611-520E; ACPL-P611-560E; ACPL-P611-020E; Introduction Date: February 13, 2006 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 766965-ACPL-P611-500E
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SOIC (0.268", 6.80mm Width)
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 24ns, 10ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: ACPL-P611
Categories: Isolators
Manufacturer Package: 6-SO
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Alternative Parts (Cross-Reference): ACPL-P611-520E; ACPL-P611-560E; ACPL-P611-020E;
Introduction Date: February 13, 2006
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
3.75kV Signal Isolator and Optocoupler
902-ACPL-P611-500E
3.75kV Signal Isolator and Optocoupler 902-ACPL-P611-500E
10Mbps Optocoupler, 3.75kV Isolation, 1-Ch, SOP-6 Product overview: ACPL-P611-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-P611-500E can be used for catalog matching and distributor lookup.

10Mbps Optocoupler, 3.75kV Isolation, 1-Ch, SOP-6 Product overview: ACPL-P611-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-P611-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 516-4143-2-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-4143-2-ND
Logic Output Optoisolators 516-4143-2-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 6-SO

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 6-SO

Buy Now Datasheet
Logic Output Optoisolators - 516-4143-6-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-4143-6-ND
Logic Output Optoisolators 516-4143-6-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 6-SO

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 6-SO

Buy Now Datasheet
Logic Output Optoisolators - 516-4143-1-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-4143-1-ND
Logic Output Optoisolators 516-4143-1-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 6-SO

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 6-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-P611-500E
High Speed Optocouplers ACPL-P611-500E
High Speed Optocouplers 10MBd 3750Vrms

High Speed Optocouplers 10MBd 3750Vrms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 766965-ACPL-P611-500E 902-ACPL-P611-500E 516-4143-2-ND ACPL-P611-500E
Product Name Optoisolators - Logic Output - ACPL-P611-500E 3.75kV Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers
Input DC; DC DC DC
Output Open Collector, Schottky Clamped Open Collector, Schottky Clamped
Mounting Option Surface Mount Tape and Reel Surface Mount
Isolation Voltage 3750 volts 3750 volts 3750 volts
Rise Time 0.0240 µs 0.0240 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8235BD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3251MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details