Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 3 Channel 10kV/µs CMTI 16-SOIC
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 3 Channel 10kV/µs CMTI 16-SOIC
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 3 Channel 10kV/µs CMTI 16-SOIC
3-Ch Optocoupler, 2.5kV Isolation, 15Mbps, SOIC Product overview: ACSL-6300-50TE from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACSL-6300-50TE can be used for catalog matching and distributor lookup.
High Speed Optocouplers 3.0V - 5.5V 15MBd
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-2221-1-ND | 902-ACSL-6300-50TE | ACSL-6300-50TE |
| Product Name | Logic Output Optoisolators | 2.5kV SOIC Signal Isolator and Optocoupler | High Speed Optocouplers |
| Input | DC | DC | |
| Output | Open Collector, Schottky Clamped | ||
| Package Type | "16-SOIC (0.154"", 3.90mm Width)" | ||
| Mounting Option | Surface Mount | Tape and Reel | |
| Forward Current | 15 milliamps |