Broadcom Inc. Logic Output Optoisolators ACPL-W21L-500E

Description
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 25kV/µs CMTI 6-SO
Request a Quote Datasheet
Description
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 25kV/µs CMTI 6-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-3692-1-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3692-1-ND
Logic Output Optoisolators 516-3692-1-ND
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 25kV/µs CMTI 6-SO

Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 25kV/µs CMTI 6-SO

Buy Now Datasheet
Logic Output Optoisolators - 516-3692-2-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3692-2-ND
Logic Output Optoisolators 516-3692-2-ND
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 25kV/µs CMTI 6-SO

Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 25kV/µs CMTI 6-SO

Buy Now Datasheet
Logic Output Optoisolators - 516-3692-6-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3692-6-ND
Logic Output Optoisolators 516-3692-6-ND
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 25kV/µs CMTI 6-SO

Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 25kV/µs CMTI 6-SO

Buy Now Datasheet
Optocouplers - 2305318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2305318
Optocouplers 2305318
Optocoupler (5MBd),LF+T/R

Optocoupler (5MBd),LF+T/R

Supplier's Site
Optocouplers - 2305319P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2305319P
Optocouplers 2305319P
Optocoupler (5MBd),LF+T/R

Optocoupler (5MBd),LF+T/R

Supplier's Site
Optocouplers - 2305319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2305319
Optocouplers 2305319
Optocoupler (5MBd),LF+T/R

Optocoupler (5MBd),LF+T/R

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-W21L-500E
High Speed Optocouplers ACPL-W21L-500E
High Speed Optocouplers Optocoupler 5MBd LFT/R

High Speed Optocouplers Optocoupler 5MBd LFT/R

Buy Now Datasheet
Optocoupler, Cmos, 1-Ch, 5Kv; No. Of Channels Broadcom - 58Y4372 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Cmos, 1-Ch, 5Kv; No. Of Channels Broadcom
58Y4372
Optocoupler, Cmos, 1-Ch, 5Kv; No. Of Channels Broadcom 58Y4372
OPTOCOUPLER, CMOS, 1-CH, 5KV; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:5Mbaud; Optocoupler Case Style:SSO; No. of Pins:6Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:6mA; No. of RoHS Compliant: Yes

OPTOCOUPLER, CMOS, 1-CH, 5KV; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:5Mbaud; Optocoupler Case Style:SSO; No. of Pins:6Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:6mA; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-3692-1-ND 2305318 ACPL-W21L-500E 58Y4372
Product Name Logic Output Optoisolators Optocouplers High Speed Optocouplers Optocoupler, Cmos, 1-Ch, 5Kv; No. Of Channels Broadcom
Input DC DC 6mA
Output Push-Pull, Totem Pole
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount SO SSO
Forward Current 8 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-5204-1-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler module - 286-723 - WAGO
Specs
Input DC
View Details
2 suppliers