Broadcom Inc. Single Channel, High Speed Optocouplers HCNW4503

Description
This diode-transistor optocoupler uses an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. This single channel optocoupler is available in a Widebody package. It is similar to the HCPL-4502, HCPL-0452, and HCNW4502 optocouplers but have increased common mode transient immunity of 15 kV/ms minimum at VCM = 1500 V guaranteed.
Request a Quote Datasheet
Description
This diode-transistor optocoupler uses an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. This single channel optocoupler is available in a Widebody package. It is similar to the HCPL-4502, HCPL-0452, and HCNW4502 optocouplers but have increased common mode transient immunity of 15 kV/ms minimum at VCM = 1500 V guaranteed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Channel, High Speed Optocouplers - HCNW4503 - Broadcom Inc.
San Jose, CA, USA
Single Channel, High Speed Optocouplers
HCNW4503
Single Channel, High Speed Optocouplers HCNW4503
This diode-transistor optocoupler uses an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. This single channel optocoupler is available in a Widebody package. It is similar to the HCPL-4502, HCPL-0452, and HCNW4502 optocouplers but have increased common mode transient immunity of 15 kV/ms minimum at VCM = 1500 V guaranteed.

This diode-transistor optocoupler uses an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance.

This single channel optocoupler is available in a Widebody package.

It is similar to the HCPL-4502, HCPL-0452, and HCNW4502 optocouplers but have increased common mode transient immunity of 15 kV/ms minimum at VCM = 1500 V guaranteed.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-1034-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1034-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1034-5-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCNW4503
High Speed Optocouplers HCNW4503
High Speed Optocouplers 1Ch 16mA 700mW

High Speed Optocouplers 1Ch 16mA 700mW

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCNW4503 516-1034-5-ND HCNW4503
Product Name Single Channel, High Speed Optocouplers Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Photodiode Phototransistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type Widebody Package "8-DIP (0.400"", 10.16mm)"
Mounting Option Flatpack Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1720525 - RS Components, Ltd.
Specs
Output Triac
Mounting Option Panel mount
View Details
OPTOISO 4KV TRANS W/BASE 8SOIC - IL216AT-543 - Karl Kruse GmbH & Co. KG
Specs
Package Type 8SOIC
Mounting Option 8SOIC
View Details
Isolators - Gate Drivers - 336-4259-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details