Broadcom Inc. Inverted Logic, High CMR Optocoupler for Intelligent Power Modules and IGBT/MOSFET Gate Drive ACPL-W481-000E

Description
The high-speed ACPL-P481/W481 optocoupler contains a GaAsP LED, photo detector and a Schmitt trigger that eliminates the need for external waveform conditioning circuits. The totem pole output eliminates the need for a pull-up resistor. An Intelligent Power Module, Power MOSFET or IGBT can be driven directly. Propagation delay difference between devices has been minimized to maximize inverter efficiency through reduced switching dead time.
Request a Quote Datasheet
Description
The high-speed ACPL-P481/W481 optocoupler contains a GaAsP LED, photo detector and a Schmitt trigger that eliminates the need for external waveform conditioning circuits. The totem pole output eliminates the need for a pull-up resistor. An Intelligent Power Module, Power MOSFET or IGBT can be driven directly. Propagation delay difference between devices has been minimized to maximize inverter efficiency through reduced switching dead time.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inverted Logic, High CMR Optocoupler for Intelligent Power Modules and IGBT/MOSFET Gate Drive - ACPL-W481-000E - Broadcom Inc.
San Jose, CA, USA
Inverted Logic, High CMR Optocoupler for Intelligent Power Modules and IGBT/MOSFET Gate Drive
ACPL-W481-000E
Inverted Logic, High CMR Optocoupler for Intelligent Power Modules and IGBT/MOSFET Gate Drive ACPL-W481-000E
The high-speed ACPL-P481/W481 optocoupler contains a GaAsP LED, photo detector and a Schmitt trigger that eliminates the need for external waveform conditioning circuits. The totem pole output eliminates the need for a pull-up resistor. An Intelligent Power Module, Power MOSFET or IGBT can be driven directly. Propagation delay difference between devices has been minimized to maximize inverter efficiency through reduced switching dead time.

The high-speed ACPL-P481/W481 optocoupler contains a GaAsP LED, photo detector and a Schmitt trigger that eliminates the need for external waveform conditioning circuits.
The totem pole output eliminates the need for a pull-up resistor. An Intelligent Power Module, Power MOSFET or IGBT can be driven directly.
Propagation delay difference between devices has been minimized to maximize inverter efficiency through reduced switching dead time.

Supplier's Site
Singapore, Singapore
Signal Isolator and Optocoupler
902-ACPL-W481-000E
Signal Isolator and Optocoupler 902-ACPL-W481-000E
Optocoupler Logic-Out Totem-Pole DC-IN 1-CH 6-Pin SO Tube Product overview: ACPL-W481-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-W481-000E can be used for catalog matching and distributor lookup.

Optocoupler Logic-Out Totem-Pole DC-IN 1-CH 6-Pin SO Tube Product overview: ACPL-W481-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-W481-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 516-3717-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3717-ND
Logic Output Optoisolators 516-3717-ND
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO Stretched

Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO Stretched

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-W481-000E
High Speed Optocouplers ACPL-W481-000E
High Speed Optocouplers 5MBd 3750Vrms

High Speed Optocouplers 5MBd 3750Vrms

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-W481-000E 902-ACPL-W481-000E 516-3717-ND ACPL-W481-000E
Product Name Inverted Logic, High CMR Optocoupler for Intelligent Power Modules and IGBT/MOSFET Gate Drive Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers
Input AC; DC DC DC
Output IGBT/MOSFET Gate Drive Totem-Pole Push-Pull, Totem Pole
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS
Package Type SO-6 "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount SO Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - SI8235AB-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1803046 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details