Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - ASSR-V622-502E ASSR-V622-502E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1018698-ASSR-V622-50 2E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Photovoltaic Forward Voltage: 1.3V Input Type: DC Number of Channels: 2 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Gull Wing Switching Turn-On and Turn-Off Time: 280μs, 30μs Maximum Output Voltage: 7V Channel Output Current: 20μA Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1018698-ASSR-V622-50 2E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Photovoltaic Forward Voltage: 1.3V Input Type: DC Number of Channels: 2 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Gull Wing Switching Turn-On and Turn-Off Time: 280μs, 30μs Maximum Output Voltage: 7V Channel Output Current: 20μA Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ASSR-V622-502E - 1018698-ASSR-V622-502E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ASSR-V622-502E
1018698-ASSR-V622-502E
Optoisolators - Transistor, Photovoltaic Output - ASSR-V622-502E 1018698-ASSR-V622-502E
Manufacturer: Broadcom Limited Win Source Part Number: 1018698-ASSR-V622-50 2E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Photovoltaic Forward Voltage: 1.3V Input Type: DC Number of Channels: 2 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Gull Wing Switching Turn-On and Turn-Off Time: 280μs, 30μs Maximum Output Voltage: 7V Channel Output Current: 20μA Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1018698-ASSR-V622-502E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Photovoltaic
Forward Voltage: 1.3V
Input Type: DC
Number of Channels: 2
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP Gull Wing
Switching Turn-On and Turn-Off Time: 280μs, 30μs
Maximum Output Voltage: 7V
Channel Output Current: 20μA
Continuous forward current- Max: 30mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-2962-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2962-2-ND
Transistor, Photovoltaic Output Optoisolators 516-2962-2-ND
Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-DIP Gull Wing

Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-DIP Gull Wing

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-2962-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2962-6-ND
Transistor, Photovoltaic Output Optoisolators 516-2962-6-ND
Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-DIP Gull Wing

Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-DIP Gull Wing

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-2962-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2962-1-ND
Transistor, Photovoltaic Output Optoisolators 516-2962-1-ND
Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-DIP Gull Wing

Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-DIP Gull Wing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 1018698-ASSR-V622-502E 516-2962-2-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - ASSR-V622-502E Transistor, Photovoltaic Output Optoisolators
Input DC; DC DC
Output Photodiode; Photovoltaic Photocell
Mounting Option Surface Mount; 8-DIP Gull Wing Surface Mount
Forward Current 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8230BD-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler module - 286-723 - WAGO
Specs
Input DC
View Details
2 suppliers