Broadcom Inc. Optoisolators - Logic Output - ACSL-7210-56RE ACSL-7210-56RE

Description
Manufacturer: Broadcom Limited Win Source Part Number: 909262-ACSL-7210-56R E Operating Temperature Range: -40°C ~ 105°C Features: Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 25kV/µs CMTI 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACSL-7210 Categories: Isolators Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 909262-ACSL-7210-56R E Operating Temperature Range: -40°C ~ 105°C Features: Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 25kV/µs CMTI 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACSL-7210 Categories: Isolators Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACSL-7210-56RE - 909262-ACSL-7210-56RE - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACSL-7210-56RE
909262-ACSL-7210-56RE
Optoisolators - Logic Output - ACSL-7210-56RE 909262-ACSL-7210-56RE
Manufacturer: Broadcom Limited Win Source Part Number: 909262-ACSL-7210-56R E Operating Temperature Range: -40°C ~ 105°C Features: Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 25kV/µs CMTI 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACSL-7210 Categories: Isolators Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 909262-ACSL-7210-56RE
Operating Temperature Range: -40°C ~ 105°C
Features: Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 25kV/µs CMTI 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACSL-7210
Categories: Isolators
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Logic Output Optoisolators - ACSL-7210-56RE-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
ACSL-7210-56RE-ND
Logic Output Optoisolators ACSL-7210-56RE-ND
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 25kV/µs CMTI 8-SO

Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 25kV/µs CMTI 8-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACSL-7210-56RE
High Speed Optocouplers ACSL-7210-56RE
High Speed Optocouplers Optocoupler (25Mbd)IECT/RLF

High Speed Optocouplers Optocoupler (25Mbd)IECT/RLF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 909262-ACSL-7210-56RE ACSL-7210-56RE-ND ACSL-7210-56RE
Product Name Optoisolators - Logic Output - ACSL-7210-56RE Logic Output Optoisolators High Speed Optocouplers
Mounting Option Surface Mount; 8-SO Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Input Logic
Output Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 448-1ED3141MC12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details