Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 6-SO
Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 6-SO
Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 6-SO
Manufacturer: Broadcom Limited
Win Source Part Number: 766962-ACPL-P456-500
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SOIC (0.268", 6.80mm Width)
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.5 V ~ 30 V
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: ACPL-P456
Categories: Isolators
Manufacturer Package: 6-SO
Output Current per Channel: 15mA
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 550ns, 400ns
Alternative Parts (Cross-Reference): PS9313L; PS9313L2; PS9313L2-AX;
Introduction Date: October 05, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
OPTOCOUPLER, GATE DRIVE, 3.75KV, SSO-6 ROHS COMPLIANT: YES
Optocoupler Logic-Out Open Collector DC-IN 1-CH 6-Pin SO Stretched T/R
Logic Output Optocouplers 1MBd 3750Vrms
| DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-4142-2-ND | 2305317P | 766962-ACPL-P456-500E | 31AJ4445 | 107-ACPL-P456-500E | ACPL-P456-500E |
| Product Name | Logic Output Optoisolators | Optocouplers | Optoisolators - Logic Output - ACPL-P456-500E | Optocoupler, Gate Drive, 3.75Kv, Sso-6 Rohs Compliant Broadcom | Optocoupler Logic-Out Open Collector DC-IN 1-CH 6-Pin SO Stretched T/R | Logic Output Optocouplers |
| Input | DC | DC | DC; DC | DC; DC | ||
| Output | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | |||
| Package Type | "6-SOIC (0.268"", 6.80mm Width)" | Tape & Reel (TR) | ||||
| Mounting Option | Surface Mount | SO | Surface Mount | 6-SOIC (0.268, 6.80mm Width) |