Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - CNY17-2-560E CNY17-2-560E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 850127-CNY17-2-560E Features: Optoisolator Output 1 Channel Package: Reel - TR Family Name: CNY17 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 850127-CNY17-2-560E Features: Optoisolator Output 1 Channel Package: Reel - TR Family Name: CNY17 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - CNY17-2-560E - 850127-CNY17-2-560E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY17-2-560E
850127-CNY17-2-560E
Optoisolators - Transistor, Photovoltaic Output - CNY17-2-560E 850127-CNY17-2-560E
Manufacturer: Broadcom Limited Win Source Part Number: 850127-CNY17-2-560E Features: Optoisolator Output 1 Channel Package: Reel - TR Family Name: CNY17 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 850127-CNY17-2-560E
Features: Optoisolator Output 1 Channel
Package: Reel - TR
Family Name: CNY17
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - CNY17-2-560E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY17-2-560E-ND
Transistor, Photovoltaic Output Optoisolators CNY17-2-560E-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY17-2-560E
Transistor Output Optocouplers CNY17-2-560E
Transistor Output Optocouplers 5000 Vrms 0.3mA

Transistor Output Optocouplers 5000 Vrms 0.3mA

Buy Now

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 850127-CNY17-2-560E CNY17-2-560E-ND CNY17-2-560E
Product Name Optoisolators - Transistor, Photovoltaic Output - CNY17-2-560E Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8230BB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5050NPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm), 4 Leads"
View Details
2 suppliers
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details