Broadcom Inc. 3.3V/5V High Speed Digital CMOS Optocoupler ACPL-M75L-000E

Description
The single-channel ACPL-M75L is a 15 MBd CMOS optocoupler in a SOIC-5 package. The optocouplers utilize the latest CMOS IC technology to achieve outstanding performance with very low power consumption. Basic building blocks of ACPL-M75L are high speed LEDs and CMOS detector ICs. Each detector incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver.
Request a Quote Datasheet
Description
The single-channel ACPL-M75L is a 15 MBd CMOS optocoupler in a SOIC-5 package. The optocouplers utilize the latest CMOS IC technology to achieve outstanding performance with very low power consumption. Basic building blocks of ACPL-M75L are high speed LEDs and CMOS detector ICs. Each detector incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V/5V High Speed Digital CMOS Optocoupler - ACPL-M75L-000E - Broadcom Inc.
San Jose, CA, USA
3.3V/5V High Speed Digital CMOS Optocoupler
ACPL-M75L-000E
3.3V/5V High Speed Digital CMOS Optocoupler ACPL-M75L-000E
The single-channel ACPL-M75L is a 15 MBd CMOS optocoupler in a SOIC-5 package. The optocouplers utilize the latest CMOS IC technology to achieve outstanding performance with very low power consumption. Basic building blocks of ACPL-M75L are high speed LEDs and CMOS detector ICs. Each detector incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver.

The single-channel ACPL-M75L is a 15 MBd CMOS optocoupler in a SOIC-5 package. The optocouplers utilize the latest CMOS IC technology to achieve outstanding performance with very low power consumption.
Basic building blocks of ACPL-M75L are high speed LEDs and CMOS detector ICs. Each detector incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver.

Supplier's Site
Optocouplers - 6936015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6936015
Optocouplers 6936015
Optocoupler Logic-Out DC i/p 1-CH SOIC5

Optocoupler Logic-Out DC i/p 1-CH SOIC5

Supplier's Site
Optocouplers - 6936015P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6936015P
Optocouplers 6936015P
Optocoupler Logic-Out DC i/p 1-CH SOIC5

Optocoupler Logic-Out DC i/p 1-CH SOIC5

Supplier's Site
Optocouplers - 9226646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9226646
Optocouplers 9226646
Optocoupler Logic-Out DC i/p 1-CH SOIC5

Optocoupler Logic-Out DC i/p 1-CH SOIC5

Supplier's Site
Logic Output Optoisolators - 516-2179-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-2179-5-ND
Logic Output Optoisolators 516-2179-5-ND
Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 5-SO

Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 5-SO

Buy Now Datasheet
Singapore, Singapore
3.75kV SOIC Signal Isolator and Optocoupler
902-ACPL-M75L-000E
3.75kV SOIC Signal Isolator and Optocoupler 902-ACPL-M75L-000E
High Speed Logic Output Optocoupler, 1-CH, Push-Pull, SOIC, 3.75kV Product overview: ACPL-M75L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M75L-000E can be used for catalog matching and distributor lookup.

High Speed Logic Output Optocoupler, 1-CH, Push-Pull, SOIC, 3.75kV Product overview: ACPL-M75L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M75L-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-M75L-000E
High Speed Optocouplers ACPL-M75L-000E
High Speed Optocouplers 15MBd 10k V/us

High Speed Optocouplers 15MBd 10k V/us

Buy Now Datasheet
Optocoupler, Smd, Cmos; No. Of Channels Broadcom - 58Y4362 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Cmos; No. Of Channels Broadcom
58Y4362
Optocoupler, Smd, Cmos; No. Of Channels Broadcom 58Y4362
OPTOCOUPLER, SMD, CMOS; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:15Mbaud; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Baud Rate:15Mbaud; CMR:10kV/µs; Input RoHS Compliant: Yes

OPTOCOUPLER, SMD, CMOS; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:15Mbaud; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Baud Rate:15Mbaud; CMR:10kV/µs; Input RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-M75L-000E 6936015 6936015P 516-2179-5-ND 902-ACPL-M75L-000E ACPL-M75L-000E 58Y4362
Product Name 3.3V/5V High Speed Digital CMOS Optocoupler Optocouplers Optocouplers Logic Output Optoisolators 3.75kV SOIC Signal Isolator and Optocoupler High Speed Optocouplers Optocoupler, Smd, Cmos; No. Of Channels Broadcom
Input AC; DC DC DC DC DC
Output Photodiode Ic Push-Pull, Totem Pole PUSH-PULL
Package Type SO-5 Package "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount Surface mount SO Surface Mount Rail/Tube SOIC
Lead Length 0.0512 inch (1.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI82338D-D-ISRTR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0120 µs
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details