Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCNW135-500E

Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HCNW135-500E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCNW135-500E-ND
Transistor, Photovoltaic Output Optoisolators HCNW135-500E-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCNW135-500E - 1042475-HCNW135-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCNW135-500E
1042475-HCNW135-500E
Optoisolators - Transistor, Photovoltaic Output - HCNW135-500E 1042475-HCNW135-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1042475-HCNW135-500E Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.68V Input Type: DC Number of Channels: 1 Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 85°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 5% @ 16mA Switching Turn-On and Turn-Off Time: 2μs, 2μs (Max) Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 750

Manufacturer: Broadcom Limited
Win Source Part Number: 1042475-HCNW135-500E
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.68V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 85°C
Case / Package: 8-SMD
Minimum DC Current Transfer Ratio: 5% @ 16mA
Switching Turn-On and Turn-Off Time: 2μs, 2μs (Max)
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 750

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCNW135-500E
High Speed Optocouplers HCNW135-500E
High Speed Optocouplers 1MBd 1Ch 16mA

High Speed Optocouplers 1MBd 1Ch 16mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCNW135-500E-ND 1042475-HCNW135-500E HCNW135-500E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCNW135-500E High Speed Optocouplers
Input DC DC; DC
Output Phototransistor
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 8-SMD
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8233CB-AMRTR-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2ED3141MC12LXUMA1DKR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details