Broadcom Inc. 0.6 Amp Output Current IGBT Gate Driver Optocoupler ACPL-P314-000E

Description
The ACPL-P314/W314 gate drive optocouplers consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving small or medium power
Request a Quote Datasheet
Description
The ACPL-P314/W314 gate drive optocouplers consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving small or medium power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6 Amp Output Current IGBT Gate Driver Optocoupler - ACPL-P314-000E - Broadcom Inc.
San Jose, CA, USA
0.6 Amp Output Current IGBT Gate Driver Optocoupler
ACPL-P314-000E
0.6 Amp Output Current IGBT Gate Driver Optocoupler ACPL-P314-000E
The ACPL-P314/W314 gate drive optocouplers consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving small or medium power

The ACPL-P314/W314 gate drive optocouplers consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving small or medium power

Supplier's Site
Isolators - Gate Drivers - 516-2627-5-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-2627-5-ND
Isolators - Gate Drivers 516-2627-5-ND
600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO

600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-P314-000E
Logic Output Optocouplers ACPL-P314-000E
Logic Output Optocouplers 0.6A IGBT Gate Drive

Logic Output Optocouplers 0.6A IGBT Gate Drive

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACPL-P314-000E 516-2627-5-ND ACPL-P314-000E
Product Name 0.6 Amp Output Current IGBT Gate Driver Optocoupler Isolators - Gate Drivers Logic Output Optocouplers
Input AC; DC
Output IGBT Gate Driver
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS
Package Type Stretched SO-6 Package "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8231AB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details