Broadcom Inc. Low Power, 1 MBd Digital Optocoupler ACPL-W50L-000E

Description
The ACPL-W50L (single-channel, stretched SO-6 package) optocoupler is a low power, low-input current, digital optocoupler This optocoupler uses an insulating layer between the light emitting diode and an integrated photon detector providing electrical insulation between the input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base collector capacitance. ACPL-W50L is UL recognized with isolation voltage of 5000 Vrms for 1 minute, and IEC 60747-5-5 working insulation voltage VIORM of 1140 VPEAK. The ACPL-W50L has an increased common mode transient immunity of 15kV/µs minimum at VCM = 1500V over a temperature range of -40°C to 105°C. The current transfer ratio (CTR) is 130% typical at IF = 3mA. This digital optocoupler can be used in any TTL/CMOS, TTL/LSTTL or wide bandwidth analog application.
Request a Quote Datasheet
Description
The ACPL-W50L (single-channel, stretched SO-6 package) optocoupler is a low power, low-input current, digital optocoupler This optocoupler uses an insulating layer between the light emitting diode and an integrated photon detector providing electrical insulation between the input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base collector capacitance. ACPL-W50L is UL recognized with isolation voltage of 5000 Vrms for 1 minute, and IEC 60747-5-5 working insulation voltage VIORM of 1140 VPEAK. The ACPL-W50L has an increased common mode transient immunity of 15kV/µs minimum at VCM = 1500V over a temperature range of -40°C to 105°C. The current transfer ratio (CTR) is 130% typical at IF = 3mA. This digital optocoupler can be used in any TTL/CMOS, TTL/LSTTL or wide bandwidth analog application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power, 1 MBd Digital Optocoupler - ACPL-W50L-000E - Broadcom Inc.
San Jose, CA, USA
Low Power, 1 MBd Digital Optocoupler
ACPL-W50L-000E
Low Power, 1 MBd Digital Optocoupler ACPL-W50L-000E
The ACPL-W50L (single-channel, stretched SO-6 package) optocoupler is a low power, low-input current, digital optocoupler This optocoupler uses an insulating layer between the light emitting diode and an integrated photon detector providing electrical insulation between the input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base collector capacitance. ACPL-W50L is UL recognized with isolation voltage of 5000 Vrms for 1 minute, and IEC 60747-5-5 working insulation voltage VIORM of 1140 VPEAK. The ACPL-W50L has an increased common mode transient immunity of 15kV/µs minimum at VCM = 1500V over a temperature range of -40°C to 105°C. The current transfer ratio (CTR) is 130% typical at IF = 3mA. This digital optocoupler can be used in any TTL/CMOS, TTL/LSTTL or wide bandwidth analog application.

The ACPL-W50L (single-channel, stretched SO-6 package) optocoupler is a low power, low-input current, digital optocoupler
This optocoupler uses an insulating layer between the light emitting diode and an integrated photon detector providing electrical insulation between the input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base collector capacitance.
ACPL-W50L is UL recognized with isolation voltage of 5000 Vrms for 1 minute, and IEC 60747-5-5 working insulation voltage VIORM of 1140 VPEAK.
The ACPL-W50L has an increased common mode transient immunity of 15kV/µs minimum at VCM = 1500V over a temperature range of -40°C to 105°C. The current transfer ratio (CTR) is 130% typical at IF = 3mA. This digital optocoupler can be used in any TTL/CMOS, TTL/LSTTL or wide bandwidth analog application.

Supplier's Site
Optoisolators - Transistor, Photovoltaic Output - ACPL-W50L-000E - 1135451-ACPL-W50L-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-W50L-000E
1135451-ACPL-W50L-000E
Optoisolators - Transistor, Photovoltaic Output - ACPL-W50L-000E 1135451-ACPL-W50L-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1135451-ACPL-W50L-00 0E Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Maximum Output Voltage: 24V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 93% at 3mA Current Transfer Ratio (Maximum): 200% at 3mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 200ns, 380ns Voltage - Forward (Vf): 1.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135451-ACPL-W50L-000E
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 8mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 6-SO Stretched
Temperature Range - Operating: -40°C ~ 105°C
Maximum Output Voltage: 24V
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 6-SOIC (0.268", 6.80mm Width)
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 93% at 3mA
Current Transfer Ratio (Maximum): 200% at 3mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 200ns, 380ns
Voltage - Forward (Vf): 1.5V

Buy Now
Transistor, Photovoltaic Output Optoisolators - 516-2911-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2911-ND
Transistor, Photovoltaic Output Optoisolators 516-2911-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO Stretched

Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO Stretched

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-W50L-000E
High Speed Optocouplers ACPL-W50L-000E
High Speed Optocouplers 1MBd 15000V/us

High Speed Optocouplers 1MBd 15000V/us

Buy Now Datasheet
Transistor Output Optocoupler, Low Power, 1, 5 Kv, 93 %, 20 Ma, Soic, 6 Rohs Compliant Broadcom - 58Y4383 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, Low Power, 1, 5 Kv, 93 %, 20 Ma, Soic, 6 Rohs Compliant Broadcom
58Y4383
Transistor Output Optocoupler, Low Power, 1, 5 Kv, 93 %, 20 Ma, Soic, 6 Rohs Compliant Broadcom 58Y4383
Transistor Output Optocoupler, Low Power, 1, 5 kV, 93 %, 20 mA, SOIC, 6 RoHS Compliant: Yes

Transistor Output Optocoupler, Low Power, 1, 5 kV, 93 %, 20 mA, SOIC, 6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-W50L-000E 1135451-ACPL-W50L-000E 516-2911-ND ACPL-W50L-000E 58Y4383
Product Name Low Power, 1 MBd Digital Optocoupler Optoisolators - Transistor, Photovoltaic Output - ACPL-W50L-000E Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers Transistor Output Optocoupler, Low Power, 1, 5 Kv, 93 %, 20 Ma, Soic, 6 Rohs Compliant Broadcom
Input DC DC; DC DC
Approvals UL, CSA
Package Type SO-6 Package "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details