Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 4 Channel 10kV/µs CMTI 16-SOIC
OPTOIS 2.5KV 4CH OPN COLL 16SOIC
OPTOIS 2.5KV 4CH OPN COLL 16SOIC
4-Ch Optocoupler, 2.5kV Isolation, 15Mbps, SOIC Product overview: ACSL-6400-56TE from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACSL-6400-56TE can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 767000-ACSL-6400-56T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 3 V ~ 5.5 V
Data Rate: 15MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.52V
Rise / Fall Time (Typ): 30ns, 12ns
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 4/0
Family Name: ACSL-6400
Categories: Isolators
Manufacturer Package: 16-SO
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 15mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Alternative Parts (Cross-Reference): ACSL-6400-56T; ACSL-6400-56RE; ACSL-6400-06T;
Introduction Date: November 30, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
High Speed Optocouplers 3.0V - 5.5V 15MBd
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-ACSL-6400-56TETR-ND | 902-ACSL-6400-56TE | 767000-ACSL-6400-56TE | ACSL-6400-56TE |
| Product Name | Logic Output Optoisolators | 2.5kV SOIC Signal Isolator and Optocoupler | Optoisolators - Logic Output - ACSL-6400-56TE | High Speed Optocouplers |
| Input | DC | DC | DC; DC | |
| Output | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | ||
| Package Type | "16-SOIC (0.154"", 3.90mm Width)" | |||
| Mounting Option | Surface Mount | Tape and Reel | Surface Mount | |
| Forward Current | 15 milliamps |