Broadcom Inc. High-Linearity Analog Optocouplers HCNR200

Description
The HCNR200 high-linearity analog optocoupler consists of a high-performance AlGaAs LED that illuminates two closely matched photodiodes. The input photodiode can be used to monitor, and therefore stabilize, the light output of the LED. As a result, the nonlinearity and drift characteristics of the LED can be virtually eliminated. The output photodiode produces a photocurrent that is linearly related to the light output of the LED. The close matching of the photodiode and advanced design of the package ensure the high linearity and stable gain characteristics of the optocoupler. The HCNR200 can be used to isolate analog signals in a wide variety of applications that require good stability, linearity, bandwidth and low cost. The HCNR200 is very flexible and, by appropriate design of the application circuit, is capable of operating in many different modes, including: unipolar/bipolar, AC/DC and inverting/non-invert ing. The HCNR200 is an excellent solution for many analog isolation problems.
Request a Quote Datasheet
Description
The HCNR200 high-linearity analog optocoupler consists of a high-performance AlGaAs LED that illuminates two closely matched photodiodes. The input photodiode can be used to monitor, and therefore stabilize, the light output of the LED. As a result, the nonlinearity and drift characteristics of the LED can be virtually eliminated. The output photodiode produces a photocurrent that is linearly related to the light output of the LED. The close matching of the photodiode and advanced design of the package ensure the high linearity and stable gain characteristics of the optocoupler. The HCNR200 can be used to isolate analog signals in a wide variety of applications that require good stability, linearity, bandwidth and low cost. The HCNR200 is very flexible and, by appropriate design of the application circuit, is capable of operating in many different modes, including: unipolar/bipolar, AC/DC and inverting/non-invert ing. The HCNR200 is an excellent solution for many analog isolation problems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Linearity Analog Optocouplers - HCNR200 - Broadcom Inc.
San Jose, CA, USA
High-Linearity Analog Optocouplers
HCNR200
High-Linearity Analog Optocouplers HCNR200
The HCNR200 high-linearity analog optocoupler consists of a high-performance AlGaAs LED that illuminates two closely matched photodiodes. The input photodiode can be used to monitor, and therefore stabilize, the light output of the LED. As a result, the nonlinearity and drift characteristics of the LED can be virtually eliminated. The output photodiode produces a photocurrent that is linearly related to the light output of the LED. The close matching of the photodiode and advanced design of the package ensure the high linearity and stable gain characteristics of the optocoupler. The HCNR200 can be used to isolate analog signals in a wide variety of applications that require good stability, linearity, bandwidth and low cost. The HCNR200 is very flexible and, by appropriate design of the application circuit, is capable of operating in many different modes, including: unipolar/bipolar, AC/DC and inverting/non-invert ing. The HCNR200 is an excellent solution for many analog isolation problems.

The HCNR200 high-linearity analog optocoupler consists of a high-performance AlGaAs LED that illuminates two closely matched photodiodes. The input photodiode can be used to monitor, and therefore stabilize, the light output of the LED. As a result, the nonlinearity and drift characteristics of the LED can be virtually eliminated. The output photodiode produces a photocurrent that is linearly related to the light output of the LED. The close matching of the photodiode and advanced design of the package ensure the high linearity and stable gain characteristics of the optocoupler.

The HCNR200 can be used to isolate analog signals in a wide variety of applications that require good stability, linearity, bandwidth and low cost. The HCNR200 is very flexible and, by appropriate design of the application circuit, is capable of operating in many different modes, including: unipolar/bipolar, AC/DC and inverting/non-inverting. The HCNR200 is an excellent solution for many analog isolation problems.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-1135-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1135-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1135-5-ND
Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-DIP

Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Linearity Optocouplers
HCNR200
High Linearity Optocouplers HCNR200
High Linearity Optocouplers 1 Ch 60mW 25mA

High Linearity Optocouplers 1 Ch 60mW 25mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCNR200 516-1135-5-ND HCNR200
Product Name High-Linearity Analog Optocouplers Transistor, Photovoltaic Output Optoisolators High Linearity Optocouplers
Input DC DC
Output Photodiode Photocell
Approvals MIL-PRF-38534
Package Type 8-Pin DIP "8-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-SI8233BC-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDC20I12AHXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details