3A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched
Broadcom ACPL-W341-500E Optocoupler
Broadcom ACPL-W341-500E Optocoupler
Broadcom ACPL-W341-500E Optocoupler
OPTOCOUPLER, GATE DRIVE, 5KV, SOIC-6 ROHS COMPLIANT: YES
Logic Output Optocouplers Gate Drive Opto
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-3776-2-ND | 2155734P | 2155733 | 31AJ4448 | ACPL-W341-500E |
| Product Name | Isolators - Gate Drivers | Optocouplers | Optocouplers | Optocoupler, Gate Drive, 5Kv, Soic-6 Rohs Compliant Broadcom | Logic Output Optocouplers |
| Package Type | "6-SOIC (0.268"", 6.80mm Width)" | ||||
| Mounting Option | Surface Mount | SO | Surface mount | ||
| Isolation Voltage | 5000 volts | ||||
| Rise Time | 0.0430 µs | ||||
| Fall Time | 40 ns |