Broadcom Inc. Optoisolators - Logic Output - ACPL-M62L-560E ACPL-M62L-560E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859305-ACPL-M62L-560 E Operating Temperature Range: -40°C ~ 105°C Features: Logic Output Optoisolator 10MBd Open Drain 3750Vrms 1 Channel 20kV/µs CMTI 5-SO Package: 6-SOIC (0.173", 4.40mm Width), 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-M62 Categories: Isolators Case / Package: 5-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859305-ACPL-M62L-560 E Operating Temperature Range: -40°C ~ 105°C Features: Logic Output Optoisolator 10MBd Open Drain 3750Vrms 1 Channel 20kV/µs CMTI 5-SO Package: 6-SOIC (0.173", 4.40mm Width), 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-M62 Categories: Isolators Case / Package: 5-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACPL-M62L-560E - 859305-ACPL-M62L-560E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-M62L-560E
859305-ACPL-M62L-560E
Optoisolators - Logic Output - ACPL-M62L-560E 859305-ACPL-M62L-560E
Manufacturer: Broadcom Limited Win Source Part Number: 859305-ACPL-M62L-560 E Operating Temperature Range: -40°C ~ 105°C Features: Logic Output Optoisolator 10MBd Open Drain 3750Vrms 1 Channel 20kV/µs CMTI 5-SO Package: 6-SOIC (0.173", 4.40mm Width), 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-M62 Categories: Isolators Case / Package: 5-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 859305-ACPL-M62L-560E
Operating Temperature Range: -40°C ~ 105°C
Features: Logic Output Optoisolator 10MBd Open Drain 3750Vrms 1 Channel 20kV/µs CMTI 5-SO
Package: 6-SOIC (0.173", 4.40mm Width), 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACPL-M62
Categories: Isolators
Case / Package: 5-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Logic Output Optoisolators - ACPL-M62L-560E-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
ACPL-M62L-560E-ND
Logic Output Optoisolators ACPL-M62L-560E-ND
Logic Output Optoisolator 10MBd Open Drain 3750Vrms 1 Channel 20kV/µs CMTI 5-SO

Logic Output Optoisolator 10MBd Open Drain 3750Vrms 1 Channel 20kV/µs CMTI 5-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-M62L-560E
High Speed Optocouplers ACPL-M62L-560E
High Speed Optocouplers OPTOCOUPLER(3.3V,5V) LF+T/R+VDE

High Speed Optocouplers OPTOCOUPLER(3.3V,5V) LF+T/R+VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 859305-ACPL-M62L-560E ACPL-M62L-560E-ND ACPL-M62L-560E
Product Name Optoisolators - Logic Output - ACPL-M62L-560E Logic Output Optoisolators High Speed Optocouplers
Mounting Option Surface Mount; 5-SO Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Input DC
Output Open Drain
Package Type "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8220BD-A-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details