Broadcom Inc. 0.4 Amp Output Current IGBT Gate Driver Optocoupler ACPL-W302-000E

Description
The ACPL-W302 gate drive optocoupler consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving small or medium power IGBTs.
Request a Quote Datasheet
Description
The ACPL-W302 gate drive optocoupler consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving small or medium power IGBTs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4 Amp Output Current IGBT Gate Driver Optocoupler - ACPL-W302-000E - Broadcom Inc.
San Jose, CA, USA
0.4 Amp Output Current IGBT Gate Driver Optocoupler
ACPL-W302-000E
0.4 Amp Output Current IGBT Gate Driver Optocoupler ACPL-W302-000E
The ACPL-W302 gate drive optocoupler consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving small or medium power IGBTs.

The ACPL-W302 gate drive optocoupler consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications.
The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving small or medium power IGBTs.

Supplier's Site
Isolators - Gate Drivers - ACPL-W302-000E - 766966-ACPL-W302-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-W302-000E
766966-ACPL-W302-000E
Isolators - Gate Drivers - ACPL-W302-000E 766966-ACPL-W302-000E
Manufacturer: Broadcom Limited Win Source Part Number: 766966-ACPL-W302-000 E Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 6-SOIC (0.295", 7.50mm Width) Approvals: CSA, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 200mA, 200mA Operating Supply Voltage: 10 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 400mA Family Name: ACPL-W302 Categories: Isolators Manufacturer Package: 6-SO Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 700ns, 700ns Alternative Parts (Cross-Reference): PS9301L2-V; PS9331L2-V-AX; PS9331L2-V-E3-AX; Introduction Date: September 30, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 766966-ACPL-W302-000E
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SOIC (0.295", 7.50mm Width)
Approvals: CSA, UR
Mounting: SMD
Technology: Optical Coupling
Current - Output High, Low: 200mA, 200mA
Operating Supply Voltage: 10 V ~ 30 V
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 50ns, 50ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Peak Output: 400mA
Family Name: ACPL-W302
Categories: Isolators
Manufacturer Package: 6-SO
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 700ns, 700ns
Alternative Parts (Cross-Reference): PS9301L2-V; PS9331L2-V-AX; PS9331L2-V-E3-AX;
Introduction Date: September 30, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Isolators - Gate Drivers - 516-ACPL-W302-000E-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-ACPL-W302-000E-ND
Isolators - Gate Drivers 516-ACPL-W302-000E-ND
400mA Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO

400mA Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO

Buy Now Datasheet
Optocoupler, Gate Drive, 3750Vrms; No. Of Channels Broadcom - 05M6838 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 3750Vrms; No. Of Channels Broadcom
05M6838
Optocoupler, Gate Drive, 3750Vrms; No. Of Channels Broadcom 05M6838
OPTOCOUPLER, GATE DRIVE, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:6Pins; Isolation Voltage:5kV; Product Range:-; Common Mode Ratio:10; Forward Current If:25mA; Input Current:12mA RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:6Pins; Isolation Voltage:5kV; Product Range:-; Common Mode Ratio:10; Forward Current If:25mA; Input Current:12mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-W302-000E
Logic Output Optocouplers ACPL-W302-000E
Logic Output Optocouplers 0.4A IGBT Gate Drive

Logic Output Optocouplers 0.4A IGBT Gate Drive

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-W302-000E 766966-ACPL-W302-000E 516-ACPL-W302-000E-ND 05M6838 ACPL-W302-000E
Product Name 0.4 Amp Output Current IGBT Gate Driver Optocoupler Isolators - Gate Drivers - ACPL-W302-000E Isolators - Gate Drivers Optocoupler, Gate Drive, 3750Vrms; No. Of Channels Broadcom Logic Output Optocouplers
Input AC; DC 12mA
Output IGBT Gate Driver
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS
Package Type Stretched SO-6 Package "6-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount Surface Mount Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8220CD-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3012MC12IXUMA1DKR-ND - DigiKey
Specs
Package Type "6-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details