Broadcom Inc. Intelligent Power Module and Gate Drive Interface Optocouplers ACPL-P456-000E

Description
The ACPL-P456-000E Intelligent Power Module (IPM) and gate drive interface optocoupler serves AC and brushless DC motor drive, switching power supply and industrial inverter applications. The ACPL-P456 contains a GaAsP LED optically coupled to an integrated high gain photo detector. Minimized propagation delay difference between devices make this optocoupler excellent solution for improving inverter efficiency through reduced switching dead time. Specifications and performance plots are given for typical IPM applications.
Request a Quote Datasheet
Description
The ACPL-P456-000E Intelligent Power Module (IPM) and gate drive interface optocoupler serves AC and brushless DC motor drive, switching power supply and industrial inverter applications. The ACPL-P456 contains a GaAsP LED optically coupled to an integrated high gain photo detector. Minimized propagation delay difference between devices make this optocoupler excellent solution for improving inverter efficiency through reduced switching dead time. Specifications and performance plots are given for typical IPM applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Power Module and Gate Drive Interface Optocouplers - ACPL-P456-000E - Broadcom Inc.
San Jose, CA, USA
Intelligent Power Module and Gate Drive Interface Optocouplers
ACPL-P456-000E
Intelligent Power Module and Gate Drive Interface Optocouplers ACPL-P456-000E
The ACPL-P456-000E Intelligent Power Module (IPM) and gate drive interface optocoupler serves AC and brushless DC motor drive, switching power supply and industrial inverter applications. The ACPL-P456 contains a GaAsP LED optically coupled to an integrated high gain photo detector. Minimized propagation delay difference between devices make this optocoupler excellent solution for improving inverter efficiency through reduced switching dead time. Specifications and performance plots are given for typical IPM applications.

The ACPL-P456-000E Intelligent Power Module (IPM) and gate drive interface optocoupler serves AC and brushless DC motor drive, switching power supply and industrial inverter applications.
The ACPL-P456 contains a GaAsP LED optically coupled to an integrated high gain photo detector. Minimized propagation delay difference between devices make this optocoupler excellent solution for improving inverter efficiency through reduced switching dead time.
Specifications and performance plots are given for typical IPM applications.

Supplier's Site
Singapore, Singapore
3.75kV 15mA SOIC Signal Isolator and Optocoupler
902-ACPL-P456-000E
3.75kV 15mA SOIC Signal Isolator and Optocoupler 902-ACPL-P456-000E
1-Ch DC Optocoupler, 3.75kV Isolation, SOIC, 15mA Output Product overview: ACPL-P456-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 15mA, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, 15mA, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-P456-000E can be used for catalog matching and distributor lookup.

1-Ch DC Optocoupler, 3.75kV Isolation, SOIC, 15mA Output Product overview: ACPL-P456-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 15mA, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, 15mA, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-P456-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Logic Output - ACPL-P456-000E - 766961-ACPL-P456-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-P456-000E
766961-ACPL-P456-000E
Optoisolators - Logic Output - ACPL-P456-000E 766961-ACPL-P456-000E
Manufacturer: Broadcom Limited Win Source Part Number: 766961-ACPL-P456-000 E Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 6-SOIC (0.268", 6.80mm Width) Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 30 V Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Family Name: ACPL-P456 Categories: Isolators Manufacturer Package: 6-SO Output Current per Channel: 15mA Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 550ns, 400ns Alternative Parts (Cross-Reference): PS9313L; PS9313L2; PS9313L2-AX; Introduction Date: October 05, 2006 ECCN: EAR99 Country of Origin: Philippines, Singapore Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 766961-ACPL-P456-000E
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SOIC (0.268", 6.80mm Width)
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.5 V ~ 30 V
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: ACPL-P456
Categories: Isolators
Manufacturer Package: 6-SO
Output Current per Channel: 15mA
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 550ns, 400ns
Alternative Parts (Cross-Reference): PS9313L; PS9313L2; PS9313L2-AX;
Introduction Date: October 05, 2006
ECCN: EAR99
Country of Origin: Philippines, Singapore
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Logic Output Optoisolators - 516-3709-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3709-ND
Logic Output Optoisolators 516-3709-ND
Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 6-SO

Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 6-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-P456-000E
Logic Output Optocouplers ACPL-P456-000E
Logic Output Optocouplers 1MBd 3750Vrms

Logic Output Optocouplers 1MBd 3750Vrms

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-P456-000E 902-ACPL-P456-000E 766961-ACPL-P456-000E 516-3709-ND ACPL-P456-000E
Product Name Intelligent Power Module and Gate Drive Interface Optocouplers 3.75kV 15mA SOIC Signal Isolator and Optocoupler Optoisolators - Logic Output - ACPL-P456-000E Logic Output Optoisolators Logic Output Optocouplers
Input AC; DC DC DC; DC DC
Output Intelligent Power Module Open Collector, Schottky Clamped Open Collector, Schottky Clamped
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS
Package Type Stretched SO-6 Package "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount Rail/Tube Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details