1A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched
1A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched
1A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched
Logic Output Optocouplers Gate Drive Opto
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 2305320 | 516-3740-1-ND | ACPL-W340-500E |
| Product Name | Optocouplers | Isolators - Gate Drivers | Logic Output Optocouplers |
| Input | DC | ||
| Approvals | RoHS Compliant | ||
| Mounting Option | SO | Surface Mount | |
| Package Type | "6-SOIC (0.268"", 6.80mm Width)" |