The Avago ACPL-M62L (single-channel, SO-5 package) open-drain optocoupler is part of the Avago ultra low power ACPL-x6xL digital optocouplers that combine an AlGaAs light emitting diode and an integrated high gain photo detector addresses the low power need. The optocoupler consumes extremely low power, at maximum 1.5mA IDD across temperature. The forward current is as low as 2mA.
An internal Faraday shield provides a guaranteed common mode transient immunity specification of 20 kV/µs. Maximum AC and DC circuit isolation is achieved while maintaining TTL/CMOS compatibility.
ACPL-M62L operates from both 3.3 V and 5 V supply voltages with guaranteed AC and DC performance from –40°C to +105°C.
These low-power optocouplers are suitable for high speed logic interface applications.
Logic Output Optoisolator 10MBd Open Drain 3750Vrms 1 Channel 20kV/µs CMTI 5-SO
1-Ch Optocoupler, 3750V Isolation, 5.5V Supply, 105°C Max Product overview: ACPL-M62L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V, 5.5V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3750V, 5.5V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M62L-000E can be used for catalog matching and distributor lookup.
High Speed Optocouplers OPTOCOUPLER(3.3V,5V)
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Channel RoHS Compliant: Yes
| Broadcom Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ACPL-M62L-000E | 516-3673-ND | 902-ACPL-M62L-000E | ACPL-M62L-000E | 58Y4358 |
| Product Name | Ultra Low Power 10MBd Digital Optocoupler | Logic Output Optoisolators | 3750V 5.5V Signal Isolator and Optocoupler | High Speed Optocouplers | Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Broadcom |
| Input | AC; DC | DC | |||
| Output | Photodiode | Open Drain | |||
| Approvals | UL 1577 Recognized - 3750 Vrms for 1 Minute, CSA Approval, IEC/EN/DIN EN 60747-5-5 for Reinforced Insulation | ||||
| Package Type | SO-5 | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" | |||
| Mounting Option | Surface Mount | Surface Mount | SOP |