Broadcom Inc. 2.5 Amp Output Current Power & SiC MOSFET Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6 ACPL-P346-000E

Description
The ACPL-P346 is a high-speed 2.5A gate drive optocoupler that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power and SiC(Silicon Carbide) MOSFETs used in inverter or AC-DC/DC-DC converter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving MOSFETs at high frequency for high efficiency conversion. The ACPL-P346 has the highest insulation voltage of VIORM= 891Vpeak in the IEC/ EN/DIN EN 60747-5-5 and is UL1577 recognized with 3750 VRMS for 1 minute.
Request a Quote Datasheet
Description
The ACPL-P346 is a high-speed 2.5A gate drive optocoupler that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power and SiC(Silicon Carbide) MOSFETs used in inverter or AC-DC/DC-DC converter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving MOSFETs at high frequency for high efficiency conversion. The ACPL-P346 has the highest insulation voltage of VIORM= 891Vpeak in the IEC/ EN/DIN EN 60747-5-5 and is UL1577 recognized with 3750 VRMS for 1 minute.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5 Amp Output Current Power & SiC MOSFET Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6 - ACPL-P346-000E - Broadcom Inc.
San Jose, CA, USA
2.5 Amp Output Current Power & SiC MOSFET Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6
ACPL-P346-000E
2.5 Amp Output Current Power & SiC MOSFET Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6 ACPL-P346-000E
The ACPL-P346 is a high-speed 2.5A gate drive optocoupler that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power and SiC(Silicon Carbide) MOSFETs used in inverter or AC-DC/DC-DC converter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving MOSFETs at high frequency for high efficiency conversion. The ACPL-P346 has the highest insulation voltage of VIORM= 891Vpeak in the IEC/ EN/DIN EN 60747-5-5 and is UL1577 recognized with 3750 VRMS for 1 minute.

The ACPL-P346 is a high-speed 2.5A gate drive optocoupler that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power and SiC(Silicon Carbide) MOSFETs used in inverter or AC-DC/DC-DC converter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving MOSFETs at high frequency for high efficiency conversion. The ACPL-P346 has the highest insulation voltage of VIORM= 891Vpeak in the IEC/ EN/DIN EN 60747-5-5 and is UL1577 recognized with 3750 VRMS for 1 minute.

Supplier's Site
Isolators - Gate Drivers - 516-3167-5-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3167-5-ND
Isolators - Gate Drivers 516-3167-5-ND
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO Stretched

2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO Stretched

Buy Now Datasheet
Optocouplers - 8304997P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8304997P
Optocouplers 8304997P
Broadcom ACPL-P346-000E Optocoupler

Broadcom ACPL-P346-000E Optocoupler

Supplier's Site
Optocouplers - 1783250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1783250
Optocouplers 1783250
Broadcom ACPL-P346-000E Optocoupler

Broadcom ACPL-P346-000E Optocoupler

Supplier's Site
Optocoupler, Mosfet, 2.5A, 3750Vrms; No. Of Channels Broadcom - 58Y4368 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Mosfet, 2.5A, 3750Vrms; No. Of Channels Broadcom
58Y4368
Optocoupler, Mosfet, 2.5A, 3750Vrms; No. Of Channels Broadcom 58Y4368
OPTOCOUPLER, MOSFET, 2.5A, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:6Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:11mA; No. of Channels:1Channels; RoHS Compliant: Yes

OPTOCOUPLER, MOSFET, 2.5A, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:6Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:11mA; No. of Channels:1Channels; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-P346-000E
Logic Output Optocouplers ACPL-P346-000E
Logic Output Optocouplers OPTOCOUPLER GATE DRV, LF

Logic Output Optocouplers OPTOCOUPLER GATE DRV, LF

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-P346-000E 516-3167-5-ND 8304997P 1783250 58Y4368 ACPL-P346-000E
Product Name 2.5 Amp Output Current Power & SiC MOSFET Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6 Isolators - Gate Drivers Optocouplers Optocouplers Optocoupler, Mosfet, 2.5A, 3750Vrms; No. Of Channels Broadcom Logic Output Optocouplers
Input AC; DC 11mA
Output Phototransistor Igbt gate drive, mosfet
Package Type Stretched, SO-6 "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount Surface Mount SO Surface mount SOIC
Emitter AlGaAs LED
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1EDC60I12AHXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details