Broadcom Inc. Optoisolators - Logic Output - ACSL-6420-50TE ACSL-6420-50TE

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859362-ACSL-6420-50T E Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms Channel 10kV/µs CMTI 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACSL-6420 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-4148-6, 516-4148-1, 516-4148-2, ACSL-6420-50TE-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859362-ACSL-6420-50T E Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms Channel 10kV/µs CMTI 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACSL-6420 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-4148-6, 516-4148-1, 516-4148-2, ACSL-6420-50TE-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACSL-6420-50TE - 859362-ACSL-6420-50TE - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACSL-6420-50TE
859362-ACSL-6420-50TE
Optoisolators - Logic Output - ACSL-6420-50TE 859362-ACSL-6420-50TE
Manufacturer: Broadcom Limited Win Source Part Number: 859362-ACSL-6420-50T E Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms Channel 10kV/µs CMTI 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACSL-6420 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-4148-6, 516-4148-1, 516-4148-2, ACSL-6420-50TE-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 859362-ACSL-6420-50TE
Operating Temperature Range: -40°C ~ 100°C
Features: Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms Channel 10kV/µs CMTI 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACSL-6420
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 516-4148-6, 516-4148-1, 516-4148-2, ACSL-6420-50TE-ND

Buy Now Datasheet
Logic Output Optoisolators - 516-4148-2-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-4148-2-ND
Logic Output Optoisolators 516-4148-2-ND
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 4 Channel 10kV/µs CMTI 16-SOIC

Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 4 Channel 10kV/µs CMTI 16-SOIC

Buy Now Datasheet
Logic Output Optoisolators - 516-4148-1-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-4148-1-ND
Logic Output Optoisolators 516-4148-1-ND
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 4 Channel 10kV/µs CMTI 16-SOIC

Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 4 Channel 10kV/µs CMTI 16-SOIC

Buy Now Datasheet
Logic Output Optoisolators - 516-4148-6-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-4148-6-ND
Logic Output Optoisolators 516-4148-6-ND
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 4 Channel 10kV/µs CMTI 16-SOIC

Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 4 Channel 10kV/µs CMTI 16-SOIC

Buy Now Datasheet
Singapore, Singapore
2.5kV SOIC Signal Isolator and Optocoupler
902-ACSL-6420-50TE
2.5kV SOIC Signal Isolator and Optocoupler 902-ACSL-6420-50TE
4-Ch Optocoupler, 2.5kV Isolation, 15Mbps, SOIC N Product overview: ACSL-6420-50TE from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACSL-6420-50TE can be used for catalog matching and distributor lookup.

4-Ch Optocoupler, 2.5kV Isolation, 15Mbps, SOIC N Product overview: ACSL-6420-50TE from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACSL-6420-50TE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACSL-6420-50TE
High Speed Optocouplers ACSL-6420-50TE
High Speed Optocouplers 3.0V - 5.5V 15MBd

High Speed Optocouplers 3.0V - 5.5V 15MBd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 859362-ACSL-6420-50TE 516-4148-2-ND 902-ACSL-6420-50TE ACSL-6420-50TE
Product Name Optoisolators - Logic Output - ACSL-6420-50TE Logic Output Optoisolators 2.5kV SOIC Signal Isolator and Optocoupler High Speed Optocouplers
Mounting Option Surface Mount; 16-SOIC Surface Mount Tape and Reel
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Input DC DC
Output Open Collector, Schottky Clamped
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optocoupler module - 859-730 - WAGO
Specs
Input DC
Rise Time 12 µs
View Details
Isolators - Gate Drivers - SI8234AD-C-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details