Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCNR200-500E

Description
Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-DIP Gull Wing
Request a Quote
Description
Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-DIP Gull Wing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HCNR200/201 is a high-linearity analog optocoupler featuring a high-performance AlGaAs LED that illuminates two closely matched photodiodes. This design allows for monitoring and stabilization of the LED's light output, effectively minimizing non-linearity and drift characteristics. The output photodiode generates a photocurrent that is linearly related to the LED's light output, ensuring high linearity and stable gain characteristics. This optocoupler supports a wide bandwidth from DC to over 1 MHz and is suitable for various applications requiring analog signal isolation, including telecom, industrial process control, and medical devices. It is UL recognized for safety with a 5 kV rms isolation rating and is available in an 8-pin DIP package, allowing for flexible circuit design. The HCNR200/201 can operate in multiple modes, including unipolar/bipolar and AC/DC configurations, making it a versatile choice for engineers seeking reliable analog isolation solutions.

Datasheet Summary
Powered by GS/AI

The HCNR200/201 is a high-linearity analog optocoupler featuring a high-performance AlGaAs LED that illuminates two closely matched photodiodes. This design allows for monitoring and stabilization of the LED's light output, effectively minimizing non-linearity and drift characteristics. The output photodiode generates a photocurrent that is linearly related to the LED's light output, ensuring high linearity and stable gain characteristics. This optocoupler supports a wide bandwidth from DC to over 1 MHz and is suitable for various applications requiring analog signal isolation, including telecom, industrial process control, and medical devices. It is UL recognized for safety with a 5 kV rms isolation rating and is available in an 8-pin DIP package, allowing for flexible circuit design. The HCNR200/201 can operate in multiple modes, including unipolar/bipolar and AC/DC configurations, making it a versatile choice for engineers seeking reliable analog isolation solutions.

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-4038-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4038-2-ND
Transistor, Photovoltaic Output Optoisolators 516-4038-2-ND
Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-DIP Gull Wing

Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-4038-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4038-1-ND
Transistor, Photovoltaic Output Optoisolators 516-4038-1-ND
Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-DIP Gull Wing

Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-4038-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4038-6-ND
Transistor, Photovoltaic Output Optoisolators 516-4038-6-ND
Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-DIP Gull Wing

Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output
HCNR200-500E
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output HCNR200-500E
SOP-8-2.54mm Optocouplers - Phototransistor Output ROHS

SOP-8-2.54mm Optocouplers - Phototransistor Output ROHS

Supplier's Site Datasheet
Optocoupler, Photodiode, 3-Ch, 5Kv; No. Of Channels Broadcom - 58Y4654 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Photodiode, 3-Ch, 5Kv; No. Of Channels Broadcom
58Y4654
Optocoupler, Photodiode, 3-Ch, 5Kv; No. Of Channels Broadcom 58Y4654
OPTOCOUPLER, PHOTODIODE, 3-CH, 5KV; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:20mA; No. of RoHS Compliant: Yes

OPTOCOUPLER, PHOTODIODE, 3-CH, 5KV; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:20mA; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Linearity Optocouplers
HCNR200-500E
High Linearity Optocouplers HCNR200-500E
High Linearity Optocouplers 1 Ch 60mW 25mA

High Linearity Optocouplers 1 Ch 60mW 25mA

Buy Now Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-4038-2-ND HCNR200-500E 58Y4654 HCNR200-500E
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output Optocoupler, Photodiode, 3-Ch, 5Kv; No. Of Channels Broadcom High Linearity Optocouplers
Input DC 20mA
Output Photocell
Package Type 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - 448-PVI1050NS-TPBFTR-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type 8-SMD, Gull Wing, 4 Leads
View Details
3 suppliers