Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-DIP Gull Wing
Broadcom HCNR201-300E Optocoupler
Broadcom HCNR201-300E Optocoupler
Broadcom HCNR201-300E Optocoupler
OPTOCOUPLER, PHOTODIODE, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; Forward Current If:25mA; Forward Voltage:1.6V; Gain Tolerance:5% RoHS Compliant: Yes
High Linearity Optocouplers 1 Ch 60mW 25mA
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1609-5-ND | 6961245 | 6961245P | 31K6873 | HCNR201-300E |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Optocoupler, Photodiode, 5000Vrms; No. Of Channels Broadcom | High Linearity Optocouplers |
| Input | DC | DC | |||
| Output | Photocell | Photodiode; Photodiode | |||
| Package Type | 8-SMD, Gull Wing | ||||
| Mounting Option | Surface Mount | Surface mount | PDIP | Surface Mount DIP |