Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCNW4502-300E

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP Gull Wing
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HCNW4502-300E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCNW4502-300E-ND
Transistor, Photovoltaic Output Optoisolators HCNW4502-300E-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP Gull Wing

Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Optocoupler, Smd, Transistor O/p; No. Of Channels Broadcom - 92K0329 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Transistor O/p; No. Of Channels Broadcom
92K0329
Optocoupler, Smd, Transistor O/p; No. Of Channels Broadcom 92K0329
OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:20V; RoHS Compliant: Yes

OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:20V; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
HCNW4502-300E
High Speed Optocouplers HCNW4502-300E
High Speed Optocouplers 1Ch 16mA 700mW

High Speed Optocouplers 1Ch 16mA 700mW

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCNW4502-300E-ND 92K0329 HCNW4502-300E
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Smd, Transistor O/p; No. Of Channels Broadcom High Speed Optocouplers
Input DC
Output Phototransistor
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8220DB-A-ISR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDB8259YXUMA1CT-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details