Logic Output Optoisolator 10MBd Open Drain 3750Vrms 1 Channel 20kV/µs CMTI 5-SO
Logic Output Optoisolator 10MBd Open Drain 3750Vrms 1 Channel 20kV/µs CMTI 5-SO
Logic Output Optoisolator 10MBd Open Drain 3750Vrms 1 Channel 20kV/µs CMTI 5-SO
OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
High Speed Optocouplers Optocoupler (10MBd), T/R+LF
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-4287-1-ND | 02AH6777 | ACPL-M61M-500E |
| Product Name | Logic Output Optoisolators | Optocoupler, Digital, 3.75Kv, Soic-5; No. Of Channels Broadcom | High Speed Optocouplers |
| Input | DC | ||
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" | ||
| Mounting Option | Surface Mount | SOIC | |
| Forward Current | 8 milliamps |