Manufacturer: Broadcom Limited
Win Source Part Number: 717421-ACPL-W50L-560
Packaging: Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 8mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 6-SO Stretched
Temperature Range - Operating: -40°C ~ 105°C
Maximum Output Voltage: 24V
Manufacturer Package: 6-SOIC (0.268", 6.80mm Width)
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 93% at 3mA
Current Transfer Ratio (Maximum): 200% at 3mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 200ns, 380ns
Voltage - Forward (Vf): 1.5V
Low Power, 1MBd Opto, LF, TR, IEC
Low Power, 1MBd Opto, LF, TR, IEC
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO Stretched
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO Stretched
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO Stretched
OPTOCOUPLER, TRANSISTOR, 5KV, SSO-6; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:6Pins; Forward Current If Max:20mA; Isolation Voltage:5kV; CTR Min:53%; Collector Emitter Voltage V(br)ceo:-; Product Range:-; RoHS Compliant: Yes
High Speed Optocouplers 1MBd 15000V/us
| Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 717421-ACPL-W50L-560E | 1743625 | 516-3687-2-ND | 71AC2770 | ACPL-W50L-560E |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - ACPL-W50L-560E | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 5Kv, Sso-6; No. Of Channels Broadcom | High Speed Optocouplers |
| Input | DC; DC | DC | DC | ||
| Output | Phototransistor; Transistor | Phototransistor | |||
| Mounting Option | Surface Mount | Surface mount | Surface Mount | SSO | |
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts |