Broadcom Inc. 0.2 Amp Output Current IGBT Gate Drive Optocoupler HCPL-0302

Description
The HCPL-3020 and HCPL-0302 gate drive optocouplers consist of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate-controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving small or medium power IGBTs. For IGBTs with higher ratings, the HCPL-0314/3140 (0.4 A), HCPL-3150 (0.5 A) or HCPL-3120 (0.2 A) gate drive optocouplers can be used.
Request a Quote Datasheet
Description
The HCPL-3020 and HCPL-0302 gate drive optocouplers consist of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate-controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving small or medium power IGBTs. For IGBTs with higher ratings, the HCPL-0314/3140 (0.4 A), HCPL-3150 (0.5 A) or HCPL-3120 (0.2 A) gate drive optocouplers can be used.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2 Amp Output Current IGBT Gate Drive Optocoupler - HCPL-0302 - Broadcom Inc.
San Jose, CA, USA
0.2 Amp Output Current IGBT Gate Drive Optocoupler
HCPL-0302
0.2 Amp Output Current IGBT Gate Drive Optocoupler HCPL-0302
The HCPL-3020 and HCPL-0302 gate drive optocouplers consist of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate-controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving small or medium power IGBTs. For IGBTs with higher ratings, the HCPL-0314/3140 (0.4 A), HCPL-3150 (0.5 A) or HCPL-3120 (0.2 A) gate drive optocouplers can be used.

The HCPL-3020 and HCPL-0302 gate drive optocouplers consist of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate-controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving small or medium power IGBTs. For IGBTs with higher ratings, the HCPL-0314/3140 (0.4 A), HCPL-3150 (0.5 A) or HCPL-3120 (0.2 A) gate drive optocouplers can be used.

Supplier's Site
Isolators - Gate Drivers - HCPL-0302-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
HCPL-0302-ND
Isolators - Gate Drivers HCPL-0302-ND
400mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO

400mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-0302
Logic Output Optocouplers HCPL-0302
Logic Output Optocouplers 8MBd 1Ch 0.5mA

Logic Output Optocouplers 8MBd 1Ch 0.5mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-0302 HCPL-0302-ND HCPL-0302
Product Name 0.2 Amp Output Current IGBT Gate Drive Optocoupler Isolators - Gate Drivers Logic Output Optocouplers
Input DC
Output Photodiode
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type SO-8 Package "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Signal Isolator and Optocoupler - 901-SI8035AA-B-IU - ERSAELECTRONICS PTE. LTD.
Specs
Input Schmitt Trigger
Output CMOS
Mounting Option Tube
View Details
2 suppliers
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDB8275FXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details