OPTOISO 3.75KV OPEN DRAIN 5-SO
OPTOISO 3.75KV OPEN DRAIN 5-SO
OPTOISO 3.75KV OPEN DRAIN 5-SO
OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-5 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 516-ACPL-M75N-500EDKR-ND | 53AK9018 |
| Product Name | Logic Output Optoisolators | Optocoupler, Digital, 3.75Kv, Soic-5 Rohs Compliant Broadcom |
| Input | DC | |
| Output | Open Drain | |
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" | |
| Mounting Option | Surface Mount | |
| Forward Current | 20 milliamps |