Broadcom Inc. High CMR Intelligent Power Module and Gate Drive Interface Optocoupler ACPL-P480-000E

Description
The ACPL-P480 fast Intelligent Power Module interface optocoupler contains a GaAsP LED and photo detector with built-in Schmitt trigger to provide logic-compatible waveforms, eliminating the need for additional wave shaping. The totem pole output eliminates the need for a pull up resistor and allows for direct drive Intelligent Power Module or gate drive. Minimized propagation delay difference between devices make these optocouplers excellent solutions for improving inverter efficiency through reduced switching dead time.
Request a Quote Datasheet
Description
The ACPL-P480 fast Intelligent Power Module interface optocoupler contains a GaAsP LED and photo detector with built-in Schmitt trigger to provide logic-compatible waveforms, eliminating the need for additional wave shaping. The totem pole output eliminates the need for a pull up resistor and allows for direct drive Intelligent Power Module or gate drive. Minimized propagation delay difference between devices make these optocouplers excellent solutions for improving inverter efficiency through reduced switching dead time.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High CMR Intelligent Power Module and Gate Drive Interface Optocoupler - ACPL-P480-000E - Broadcom Inc.
San Jose, CA, USA
High CMR Intelligent Power Module and Gate Drive Interface Optocoupler
ACPL-P480-000E
High CMR Intelligent Power Module and Gate Drive Interface Optocoupler ACPL-P480-000E
The ACPL-P480 fast Intelligent Power Module interface optocoupler contains a GaAsP LED and photo detector with built-in Schmitt trigger to provide logic-compatible waveforms, eliminating the need for additional wave shaping. The totem pole output eliminates the need for a pull up resistor and allows for direct drive Intelligent Power Module or gate drive. Minimized propagation delay difference between devices make these optocouplers excellent solutions for improving inverter efficiency through reduced switching dead time.

The ACPL-P480 fast Intelligent Power Module interface optocoupler contains a GaAsP LED and photo detector with built-in Schmitt trigger to provide logic-compatible waveforms, eliminating the need for additional wave shaping.
The totem pole output eliminates the need for a pull up resistor and allows for direct drive Intelligent Power Module or gate drive. Minimized propagation delay difference between devices make these optocouplers excellent solutions for improving inverter efficiency through reduced switching dead time.

Supplier's Site
Logic Output Optoisolators - 516-2259-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-2259-5-ND
Logic Output Optoisolators 516-2259-5-ND
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 6-SO

Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 6-SO

Buy Now Datasheet
Singapore, Singapore
5kV 10mA Signal Isolator and Optocoupler
902-ACPL-P480-000E
5kV 10mA Signal Isolator and Optocoupler 902-ACPL-P480-000E
1-Ch DC Input Optocoupler, 5kV Isolation, SOP-6, 10mA IF Product overview: ACPL-P480-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 10mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, 10mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-P480-000E can be used for catalog matching and distributor lookup.

1-Ch DC Input Optocoupler, 5kV Isolation, SOP-6, 10mA IF Product overview: ACPL-P480-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 10mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, 10mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-P480-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-P480-000E
Logic Output Optocouplers ACPL-P480-000E
Logic Output Optocouplers 5MBd 3750Vrms

Logic Output Optocouplers 5MBd 3750Vrms

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-P480-000E 516-2259-5-ND 902-ACPL-P480-000E ACPL-P480-000E
Product Name High CMR Intelligent Power Module and Gate Drive Interface Optocoupler Logic Output Optoisolators 5kV 10mA Signal Isolator and Optocoupler Logic Output Optocouplers
Input AC; DC DC DC
Output High CMR Push-Pull, Totem Pole TOTEM POLE
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS
Package Type Stretched SO-6 Package "6-SOIC (0.180"", 4.58mm Width)"
Mounting Option Surface Mount Surface Mount Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - SI8232BD-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details