Broadcom Inc. 2.5 Amp Output Current Power & SiC MOSFET Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6 ACPL-W346-000E

Description
The ACPL-W346 is a high-speed 2.5A gate drive optocoupler that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power and SiC(Silicon Carbide) MOSFETs used in inverter or AC-DC/DC-DC converter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving MOSFETs at high frequency for high efficiency conversion. The ACPL-W346 has the highest insulation voltage of VIORM= 1140Vpeak in the IEC/ EN/DIN EN 60747-5-5 and is UL1577 recognized with 5000 VRMS for 1 minute.
Request a Quote Datasheet
Description
The ACPL-W346 is a high-speed 2.5A gate drive optocoupler that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power and SiC(Silicon Carbide) MOSFETs used in inverter or AC-DC/DC-DC converter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving MOSFETs at high frequency for high efficiency conversion. The ACPL-W346 has the highest insulation voltage of VIORM= 1140Vpeak in the IEC/ EN/DIN EN 60747-5-5 and is UL1577 recognized with 5000 VRMS for 1 minute.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5 Amp Output Current Power & SiC MOSFET Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6 - ACPL-W346-000E - Broadcom Inc.
San Jose, CA, USA
2.5 Amp Output Current Power & SiC MOSFET Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6
ACPL-W346-000E
2.5 Amp Output Current Power & SiC MOSFET Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6 ACPL-W346-000E
The ACPL-W346 is a high-speed 2.5A gate drive optocoupler that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power and SiC(Silicon Carbide) MOSFETs used in inverter or AC-DC/DC-DC converter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving MOSFETs at high frequency for high efficiency conversion. The ACPL-W346 has the highest insulation voltage of VIORM= 1140Vpeak in the IEC/ EN/DIN EN 60747-5-5 and is UL1577 recognized with 5000 VRMS for 1 minute.

The ACPL-W346 is a high-speed 2.5A gate drive optocoupler that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power and SiC(Silicon Carbide) MOSFETs used in inverter or AC-DC/DC-DC converter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving MOSFETs at high frequency for high efficiency conversion. The ACPL-W346 has the highest insulation voltage of VIORM= 1140Vpeak in the IEC/ EN/DIN EN 60747-5-5 and is UL1577 recognized with 5000 VRMS for 1 minute.

Supplier's Site
Optocouplers - 8305000P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8305000P
Optocouplers 8305000P
Broadcom ACPL-W346-000E Optocoupler

Broadcom ACPL-W346-000E Optocoupler

Supplier's Site
Optocouplers - 8305000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8305000
Optocouplers 8305000
Broadcom ACPL-W346-000E Optocoupler

Broadcom ACPL-W346-000E Optocoupler

Supplier's Site
Optocouplers - 1783251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1783251
Optocouplers 1783251
Broadcom ACPL-W346-000E Optocoupler

Broadcom ACPL-W346-000E Optocoupler

Supplier's Site
Isolators - Gate Drivers - ACPL-W346-000E - 766968-ACPL-W346-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-W346-000E
766968-ACPL-W346-000E
Isolators - Gate Drivers - ACPL-W346-000E 766968-ACPL-W346-000E
Manufacturer: Broadcom Limited Win Source Part Number: 766968-ACPL-W346-000 E Packaging: Tube Operating Temperature Range: -40°C ~ 105°C Package: 6-SOIC (0.268", 6.80mm Width) Approvals: CSA, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 10 V ~ 20 V Voltage - Forward (Vf) (Typ): 1.55V Rise / Fall Time (Typ): 8ns, 8ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Family Name: ACPL-W346 Categories: Isolators Manufacturer Package: 6-SO Stretched Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 50kV/μs Propagation Delay tpLH / tpHL (Maximum): 120ns, 120ns Pulse Width Distortion (Maximum): 50ns Alternative Parts (Cross-Reference): TLP705F(D4,F); TLP705(F); ACPL-W346-500E; Introduction Date: May 09, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 766968-ACPL-W346-000E
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C
Package: 6-SOIC (0.268", 6.80mm Width)
Approvals: CSA, UR
Mounting: SMD
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Operating Supply Voltage: 10 V ~ 20 V
Voltage - Forward (Vf) (Typ): 1.55V
Rise / Fall Time (Typ): 8ns, 8ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Peak Output: 2.5A
Family Name: ACPL-W346
Categories: Isolators
Manufacturer Package: 6-SO Stretched
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 50kV/μs
Propagation Delay tpLH / tpHL (Maximum): 120ns, 120ns
Pulse Width Distortion (Maximum): 50ns
Alternative Parts (Cross-Reference): TLP705F(D4,F); TLP705(F); ACPL-W346-500E;
Introduction Date: May 09, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Isolators - Gate Drivers - 516-3169-5-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3169-5-ND
Isolators - Gate Drivers 516-3169-5-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-W346-000E
Logic Output Optocouplers ACPL-W346-000E
Logic Output Optocouplers OPTOCOUPLER GATE DRV, LF

Logic Output Optocouplers OPTOCOUPLER GATE DRV, LF

Buy Now Datasheet
Optocoupler, Mosfet, 2.5A, 5000Vrms; No. Of Channels Broadcom - 58Y4376 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Mosfet, 2.5A, 5000Vrms; No. Of Channels Broadcom
58Y4376
Optocoupler, Mosfet, 2.5A, 5000Vrms; No. Of Channels Broadcom 58Y4376
OPTOCOUPLER, MOSFET, 2.5A, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:6Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:11mA; No. of Channels:1Channels; RoHS Compliant: Yes

OPTOCOUPLER, MOSFET, 2.5A, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:6Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:11mA; No. of Channels:1Channels; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-W346-000E 8305000P 8305000 766968-ACPL-W346-000E 516-3169-5-ND ACPL-W346-000E 58Y4376
Product Name 2.5 Amp Output Current Power & SiC MOSFET Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6 Optocouplers Optocouplers Isolators - Gate Drivers - ACPL-W346-000E Isolators - Gate Drivers Logic Output Optocouplers Optocoupler, Mosfet, 2.5A, 5000Vrms; No. Of Channels Broadcom
Input AC; DC 11mA
Output Phototransistor Sic mosfet gate drive
Package Type Stretched, SO-6 "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount SO Surface mount Surface Mount Surface Mount SOIC
Emitter AlGaAs LED
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI82308B-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0200 µs
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3121MU12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details