Broadcom Inc. Very High CMR, Wide VCC Logic Gate Optocouplers HCNW2211

Description
The HCNW2211 optocoupler is an optically-coupled logic gate. It contains an AlGaAs LED. The detectors have totem pole output stages and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, illuminating the need for additional waveshaping. A superior internal shield on the HCNW2211 guarantees common mode transient immunity of 10 kV/ms at a common mode voltage of 1000 volts. The electrical and switching characteristics of the HCNW2211 is guaranteed from -40 degrees C to 85 degrees C and a VCC from 4.5 volts to 20 volts. Low IF and wide VCC range allows compatibility with TTL, LSTTL, and CMOS logic and result in lower power consumption compared to other high speed couplers. Logic signals are transmitted with a typical propagation delay of 150 ns.
Request a Quote Datasheet
Description
The HCNW2211 optocoupler is an optically-coupled logic gate. It contains an AlGaAs LED. The detectors have totem pole output stages and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, illuminating the need for additional waveshaping. A superior internal shield on the HCNW2211 guarantees common mode transient immunity of 10 kV/ms at a common mode voltage of 1000 volts. The electrical and switching characteristics of the HCNW2211 is guaranteed from -40 degrees C to 85 degrees C and a VCC from 4.5 volts to 20 volts. Low IF and wide VCC range allows compatibility with TTL, LSTTL, and CMOS logic and result in lower power consumption compared to other high speed couplers. Logic signals are transmitted with a typical propagation delay of 150 ns.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Very High CMR, Wide VCC Logic Gate Optocouplers - HCNW2211 - Broadcom Inc.
San Jose, CA, USA
Very High CMR, Wide VCC Logic Gate Optocouplers
HCNW2211
Very High CMR, Wide VCC Logic Gate Optocouplers HCNW2211
The HCNW2211 optocoupler is an optically-coupled logic gate. It contains an AlGaAs LED. The detectors have totem pole output stages and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, illuminating the need for additional waveshaping. A superior internal shield on the HCNW2211 guarantees common mode transient immunity of 10 kV/ms at a common mode voltage of 1000 volts. The electrical and switching characteristics of the HCNW2211 is guaranteed from -40 degrees C to 85 degrees C and a VCC from 4.5 volts to 20 volts. Low IF and wide VCC range allows compatibility with TTL, LSTTL, and CMOS logic and result in lower power consumption compared to other high speed couplers. Logic signals are transmitted with a typical propagation delay of 150 ns.

The HCNW2211 optocoupler is an optically-coupled logic gate. It contains an AlGaAs LED. The detectors have totem pole output stages and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, illuminating the need for additional waveshaping.

A superior internal shield on the HCNW2211 guarantees common mode transient immunity of 10 kV/ms at a common mode voltage of 1000 volts.

The electrical and switching characteristics of the HCNW2211 is guaranteed from -40 degrees C to 85 degrees C and a VCC from 4.5 volts to 20 volts. Low IF and wide VCC range allows compatibility with TTL, LSTTL, and CMOS logic and result in lower power consumption compared to other high speed couplers. Logic signals are transmitted with a typical propagation delay of 150 ns.

Supplier's Site
Logic Output Optoisolators - 516-1065-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1065-5-ND
Logic Output Optoisolators 516-1065-5-ND
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP

Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP

Buy Now Datasheet
Singapore, Singapore
5kV DIP Signal Isolator and Optocoupler
902-HCNW2211
5kV DIP Signal Isolator and Optocoupler 902-HCNW2211
1-Ch 5Mbps Optocoupler, DIP-8, 5kV Isolation, Totem Pole Output Product overview: HCNW2211 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCNW2211 can be used for catalog matching and distributor lookup.

1-Ch 5Mbps Optocoupler, DIP-8, 5kV Isolation, Totem Pole Output Product overview: HCNW2211 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCNW2211 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCNW2211
High Speed Optocouplers HCNW2211
High Speed Optocouplers 5MBd 1Ch 1.6mA

High Speed Optocouplers 5MBd 1Ch 1.6mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCNW2211 516-1065-5-ND 902-HCNW2211 HCNW2211
Product Name Very High CMR, Wide VCC Logic Gate Optocouplers Logic Output Optoisolators 5kV DIP Signal Isolator and Optocoupler High Speed Optocouplers
Input DC DC DC
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin Widebody Package "8-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole Through Hole Rail/Tube
Lead Length 0.1220 inch (3.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8234BB-C-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optoisolater; Analog; 8-Pin DIP; Transistor; 2 Channel; 1.25 V; 60 mA; 6 V - 70225548 - Allied Electronics, Inc.
Specs
Output Phototransistor
Package Type 8-Pin DIP
Mounting Option Surface Mount
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details