Broadcom Inc. Reverse Logic High CMR Intelligent Power Module and Gate Drive Interface Optocoupler ACPL-W483-000E

Description
The ACPL-W483 High CMR Intelligent Power Module is a high speed optocoupler containing a AlGaAs LED and photo detector with built-in Schmitt trigger to provide logic-compatible waveforms, eliminating the need for additional wave shaping. The totem pole output eliminates the need for a pull up resistor and allows for direct drive of Intelligent Power Module or as a gate driver. Minimized propagation delay difference between devices makes these High CMR Intelligent Power Module optocouplers an excellent solution for improving inverter efficiency through reduced switching dead time. The ACPL-W483 has an increased common mode transient immunity of 30kV/µs minimum at VCM = 1000V guaranteed over wide operating temperature range.
Request a Quote Datasheet
Description
The ACPL-W483 High CMR Intelligent Power Module is a high speed optocoupler containing a AlGaAs LED and photo detector with built-in Schmitt trigger to provide logic-compatible waveforms, eliminating the need for additional wave shaping. The totem pole output eliminates the need for a pull up resistor and allows for direct drive of Intelligent Power Module or as a gate driver. Minimized propagation delay difference between devices makes these High CMR Intelligent Power Module optocouplers an excellent solution for improving inverter efficiency through reduced switching dead time. The ACPL-W483 has an increased common mode transient immunity of 30kV/µs minimum at VCM = 1000V guaranteed over wide operating temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse Logic High CMR Intelligent Power Module and Gate Drive Interface Optocoupler - ACPL-W483-000E - Broadcom Inc.
San Jose, CA, USA
Reverse Logic High CMR Intelligent Power Module and Gate Drive Interface Optocoupler
ACPL-W483-000E
Reverse Logic High CMR Intelligent Power Module and Gate Drive Interface Optocoupler ACPL-W483-000E
The ACPL-W483 High CMR Intelligent Power Module is a high speed optocoupler containing a AlGaAs LED and photo detector with built-in Schmitt trigger to provide logic-compatible waveforms, eliminating the need for additional wave shaping. The totem pole output eliminates the need for a pull up resistor and allows for direct drive of Intelligent Power Module or as a gate driver. Minimized propagation delay difference between devices makes these High CMR Intelligent Power Module optocouplers an excellent solution for improving inverter efficiency through reduced switching dead time. The ACPL-W483 has an increased common mode transient immunity of 30kV/µs minimum at VCM = 1000V guaranteed over wide operating temperature range.

The ACPL-W483 High CMR Intelligent Power Module is a high speed optocoupler containing a AlGaAs LED and photo detector with built-in Schmitt trigger to provide logic-compatible waveforms, eliminating the need for additional wave shaping. The totem pole output eliminates the need for a pull up resistor and allows for direct drive of Intelligent Power Module or as a gate driver. Minimized propagation delay difference between devices makes these High CMR Intelligent Power Module optocouplers an excellent solution for improving inverter efficiency through reduced switching dead time. The ACPL-W483 has an increased common mode transient immunity of 30kV/µs minimum at VCM = 1000V guaranteed over wide operating temperature range.

Supplier's Site
Logic Output Optoisolators - 516-3719-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3719-ND
Logic Output Optoisolators 516-3719-ND
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 30kV/µs CMTI 6-SO

Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 30kV/µs CMTI 6-SO

Buy Now Datasheet
Singapore, Singapore
5kV Signal Isolator and Optocoupler
902-ACPL-W483-000E
5kV Signal Isolator and Optocoupler 902-ACPL-W483-000E
1-Ch 5kV SO Optocoupler, DC Input, Totem Pole Output Product overview: ACPL-W483-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-W483-000E can be used for catalog matching and distributor lookup.

1-Ch 5kV SO Optocoupler, DC Input, Totem Pole Output Product overview: ACPL-W483-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-W483-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-W483-000E
Logic Output Optocouplers ACPL-W483-000E
Logic Output Optocouplers IPM Inverting

Logic Output Optocouplers IPM Inverting

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-W483-000E 516-3719-ND 902-ACPL-W483-000E ACPL-W483-000E
Product Name Reverse Logic High CMR Intelligent Power Module and Gate Drive Interface Optocoupler Logic Output Optoisolators 5kV Signal Isolator and Optocoupler Logic Output Optocouplers
Input DC DC DC
Package Type SO-6 Package "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount Surface Mount Rail/Tube
Emitter GaAsP LED
Forward Current 4 milliamps 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8233BD-AS3-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI2001ASXUMA2TR-ND - DigiKey
Specs
Package Type "36-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details