Broadcom Inc. Isolators - Gate Drivers - ACPL-W343-060E ACPL-W343-060E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011793-ACPL-W343-06 0E Packaging: Tube/Rail Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 3A, 3A Forward Voltage: 1.55V Number of Channels: 1 Common Mode Transient Immunity (Min): 35kV/μs Propagation Delay tpLH / tpHL (Max): 200ns, 200ns Isolation Voltage: 5000Vrms Current - Peak Output: 4A Pulse Width Distortion (Max): 70ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 6-SO Stretched Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 43ns, 40ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011793-ACPL-W343-06 0E Packaging: Tube/Rail Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 3A, 3A Forward Voltage: 1.55V Number of Channels: 1 Common Mode Transient Immunity (Min): 35kV/μs Propagation Delay tpLH / tpHL (Max): 200ns, 200ns Isolation Voltage: 5000Vrms Current - Peak Output: 4A Pulse Width Distortion (Max): 70ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 6-SO Stretched Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 43ns, 40ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-W343-060E - 1011793-ACPL-W343-060E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-W343-060E
1011793-ACPL-W343-060E
Isolators - Gate Drivers - ACPL-W343-060E 1011793-ACPL-W343-060E
Manufacturer: Broadcom Limited Win Source Part Number: 1011793-ACPL-W343-06 0E Packaging: Tube/Rail Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 3A, 3A Forward Voltage: 1.55V Number of Channels: 1 Common Mode Transient Immunity (Min): 35kV/μs Propagation Delay tpLH / tpHL (Max): 200ns, 200ns Isolation Voltage: 5000Vrms Current - Peak Output: 4A Pulse Width Distortion (Max): 70ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 6-SO Stretched Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 43ns, 40ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 1011793-ACPL-W343-060E
Packaging: Tube/Rail
Approvals: CSA, IEC/EN/DIN, UR
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 3A, 3A
Forward Voltage: 1.55V
Number of Channels: 1
Common Mode Transient Immunity (Min): 35kV/μs
Propagation Delay tpLH / tpHL (Max): 200ns, 200ns
Isolation Voltage: 5000Vrms
Current - Peak Output: 4A
Pulse Width Distortion (Max): 70ns
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 6-SO Stretched
Supply Voltage - Operating: 15 V to 30 V
Rise and Fall Time: 43ns, 40ns
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Isolators - Gate Drivers - 516-2631-5-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-2631-5-ND
Isolators - Gate Drivers 516-2631-5-ND
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched

4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-W343-060E
Logic Output Optocouplers ACPL-W343-060E
Logic Output Optocouplers Gate Drive Opto

Logic Output Optocouplers Gate Drive Opto

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1011793-ACPL-W343-060E 516-2631-5-ND ACPL-W343-060E
Product Name Isolators - Gate Drivers - ACPL-W343-060E Isolators - Gate Drivers Logic Output Optocouplers
Mounting Option Surface Mount; 6-SO Stretched Surface Mount
Forward Current 25 milliamps
Isolation Voltage 5000 volts 5000 volts
Rise Time 0.0430 µs 0.0430 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8231AB-B-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3120MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details