Broadcom Inc. Single Channel, High Speed Optocouplers HCPL-0452

Description
These diode-transistor optocouplers use an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Applications include power module interfaces and TTL systems. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. This single channel optocoupler is available in a SO-8 package. It provides the electrical and switching performance of the 6N136, HCPL-0501, and HCNW136 with increased ESD protection.
Request a Quote Datasheet
Description
These diode-transistor optocouplers use an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Applications include power module interfaces and TTL systems. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. This single channel optocoupler is available in a SO-8 package. It provides the electrical and switching performance of the 6N136, HCPL-0501, and HCNW136 with increased ESD protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Channel, High Speed Optocouplers - HCPL-0452 - Broadcom Inc.
San Jose, CA, USA
Single Channel, High Speed Optocouplers
HCPL-0452
Single Channel, High Speed Optocouplers HCPL-0452
These diode-transistor optocouplers use an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Applications include power module interfaces and TTL systems. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. This single channel optocoupler is available in a SO-8 package. It provides the electrical and switching performance of the 6N136, HCPL-0501, and HCNW136 with increased ESD protection.

These diode-transistor optocouplers use an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Applications include power module interfaces and TTL systems.
Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance.

This single channel optocoupler is available in a SO-8 package.

It provides the electrical and switching performance of the 6N136, HCPL-0501, and HCNW136 with increased ESD protection.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-1030-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1030-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1030-5-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 8-SO

Optoisolator Transistor Output 3750Vrms 1 Channel 8-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-0452
High Speed Optocouplers HCPL-0452
High Speed Optocouplers 1MBd 1Ch 16mA

High Speed Optocouplers 1MBd 1Ch 16mA

Buy Now

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-0452 516-1030-5-ND HCPL-0452
Product Name Single Channel, High Speed Optocouplers Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Photodiode Phototransistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type SO-8 Package "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 309848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details