Broadcom Inc. Dual-channel (Bi-directional) High Speed CMOS Optocoupler ACSL-7210-00RE

Description
The ACSL-7210 is a dual-channel bi-directional 25MBd digital optocoupler optimized for bi-directional industrial communication networks using high speed protocols such as PROFIBUS fieldbus and Serial Peripheral Interface (SPI). The device utilizes Avago's proprietary CMOS IC and patented packaging technologies to achieve high isolation voltage of 3750 VRMS in a <2mm low profile narrow-body SOIC-8 package. The main building blocks of the ACSL-7210 for each channel are a CMOS LED driver IC which is controlled by a CMOS logic input signal, a high speed LED and a CMOS detector IC. These building blocks enable propagation delay of 40 ns and short pulse width distortion 10ns maximum to meet the digital isolation design needs of high speed industrial communication networks. The ACSL-7210 is UL recognized with isolation voltage of 3750 VRMS for 1 minute and IEC/EN/DIN EN 60747-5-5 compliant with working insulation voltage VIORM of 567 VPEAK and reinforced insulation.
Request a Quote Datasheet
Description
The ACSL-7210 is a dual-channel bi-directional 25MBd digital optocoupler optimized for bi-directional industrial communication networks using high speed protocols such as PROFIBUS fieldbus and Serial Peripheral Interface (SPI). The device utilizes Avago's proprietary CMOS IC and patented packaging technologies to achieve high isolation voltage of 3750 VRMS in a <2mm low profile narrow-body SOIC-8 package. The main building blocks of the ACSL-7210 for each channel are a CMOS LED driver IC which is controlled by a CMOS logic input signal, a high speed LED and a CMOS detector IC. These building blocks enable propagation delay of 40 ns and short pulse width distortion 10ns maximum to meet the digital isolation design needs of high speed industrial communication networks. The ACSL-7210 is UL recognized with isolation voltage of 3750 VRMS for 1 minute and IEC/EN/DIN EN 60747-5-5 compliant with working insulation voltage VIORM of 567 VPEAK and reinforced insulation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-channel (Bi-directional) High Speed CMOS Optocoupler - ACSL-7210-00RE - Broadcom Inc.
San Jose, CA, USA
Dual-channel (Bi-directional) High Speed CMOS Optocoupler
ACSL-7210-00RE
Dual-channel (Bi-directional) High Speed CMOS Optocoupler ACSL-7210-00RE
The ACSL-7210 is a dual-channel bi-directional 25MBd digital optocoupler optimized for bi-directional industrial communication networks using high speed protocols such as PROFIBUS fieldbus and Serial Peripheral Interface (SPI). The device utilizes Avago's proprietary CMOS IC and patented packaging technologies to achieve high isolation voltage of 3750 VRMS in a <2mm low profile narrow-body SOIC-8 package. The main building blocks of the ACSL-7210 for each channel are a CMOS LED driver IC which is controlled by a CMOS logic input signal, a high speed LED and a CMOS detector IC. These building blocks enable propagation delay of 40 ns and short pulse width distortion 10ns maximum to meet the digital isolation design needs of high speed industrial communication networks. The ACSL-7210 is UL recognized with isolation voltage of 3750 VRMS for 1 minute and IEC/EN/DIN EN 60747-5-5 compliant with working insulation voltage VIORM of 567 VPEAK and reinforced insulation.

The ACSL-7210 is a dual-channel bi-directional 25MBd digital optocoupler optimized for bi-directional industrial communication networks using high speed protocols such as PROFIBUS fieldbus and Serial Peripheral Interface (SPI). The device utilizes Avago's proprietary CMOS IC and patented packaging technologies to achieve high isolation voltage of 3750 VRMS in a <2mm low profile narrow-body SOIC-8 package. The main building blocks of the ACSL-7210 for each channel are a CMOS LED driver IC which is controlled by a CMOS logic input signal, a high speed LED and a CMOS detector IC. These building blocks enable propagation delay of 40 ns and short pulse width distortion 10ns maximum to meet the digital isolation design needs of high speed industrial communication networks.
The ACSL-7210 is UL recognized with isolation voltage of 3750 VRMS for 1 minute and IEC/EN/DIN EN 60747-5-5 compliant with working insulation voltage VIORM of 567 VPEAK and reinforced insulation.

Supplier's Site
Logic Output Optoisolators - 516-3171-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3171-5-ND
Logic Output Optoisolators 516-3171-5-ND
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 25kV/µs CMTI 8-SO

Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 25kV/µs CMTI 8-SO

Buy Now Datasheet
Optocouplers - 9226472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9226472
Optocouplers 9226472
Opto, Avago, ACSL-7210-00RE

Opto, Avago, ACSL-7210-00RE

Supplier's Site
Optocouplers - 8188293P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8188293P
Optocouplers 8188293P
Opto, Avago, ACSL-7210-00RE

Opto, Avago, ACSL-7210-00RE

Supplier's Site
Optocouplers - 8188293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8188293
Optocouplers 8188293
Opto, Avago, ACSL-7210-00RE

Opto, Avago, ACSL-7210-00RE

Supplier's Site
Singapore, Singapore
SOIC Signal Isolator and Optocoupler
902-ACSL-7210-00RE
SOIC Signal Isolator and Optocoupler 902-ACSL-7210-00RE
High Speed Logic Output Optocoupler, 2-Ch, 8-Pin SOIC Product overview: ACSL-7210-00RE from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACSL-7210-00RE can be used for catalog matching and distributor lookup.

High Speed Logic Output Optocoupler, 2-Ch, 8-Pin SOIC Product overview: ACSL-7210-00RE from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACSL-7210-00RE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Digital, Bi-Dir, 3750Vrms; No. Of Channels Broadcom - 58Y4460 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, Bi-Dir, 3750Vrms; No. Of Channels Broadcom
58Y4460
Optocoupler, Digital, Bi-Dir, 3750Vrms; No. Of Channels Broadcom 58Y4460
OPTOCOUPLER, DIGITAL, BI-DIR, 3750VRMS; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:25Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:75mA; No. of RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, BI-DIR, 3750VRMS; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:25Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:75mA; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACSL-7210-00RE 516-3171-5-ND 9226472 8188293P 902-ACSL-7210-00RE 58Y4460
Product Name Dual-channel (Bi-directional) High Speed CMOS Optocoupler Logic Output Optoisolators Optocouplers Optocouplers SOIC Signal Isolator and Optocoupler Optocoupler, Digital, Bi-Dir, 3750Vrms; No. Of Channels Broadcom
Input DC Logic DC DC 75mA
Output Phototransistor Push-Pull, Totem Pole Cmos
Approvals UL1577 - 3750 Vrms for 1 Minute, IEC/EN/DIN EN 60747-5-5 for Reinforced Insulation –567 VPEAK RoHS Compliant RoHS Compliant
Package Type SO-8 "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount Surface mount SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1ED020I12FA2XUMA2CT-ND - DigiKey
Specs
Package Type "20-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8233BB-D-IM-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details