Manufacturer: Broadcom Limited
Win Source Part Number: 1178988-HCNR200-550E
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Photovoltaic, Linearized
Input Type: DC
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 8-SMD
Temperature Range - Operating: -55°C ~ 100°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 0.25% at 10mA
Current Transfer Ratio (Maximum): 0.75% at 10mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 750
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.6V
OPTOISOLTR 5KV 1CH PHVOLT 8-SMD
OPTOISOLTR 5KV 1CH PHVOLT 8-SMD
Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-SMD
High Linearity Optocouplers 1 Ch 60mW 25mA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1178988-HCNR200-550E | 516-HCNR200-550EDKR-ND | HCNR200-550E |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - HCNR200-550E | Transistor, Photovoltaic Output Optoisolators | High Linearity Optocouplers |
| Input | DC; DC | DC | |
| Output | Photodiode; Photovoltaic, Linearized | Photocell | |
| Mounting Option | Surface Mount | Surface Mount |