Broadcom Inc. High CMR Intelligent Power Module and Gate Drive Interface Optocoupler ACPL-W480-000E

Description
The ACPL-P/W480 are fast High CMR Intelligent Power Modules and Gate Drive Interface Optocouplers containing a GaAsP LED and photo detector with built-in Schmitt trigger to provide logic-compatible waveforms, eliminating the need for additional wave shaping. The totem pole output eliminates the need for a pull up resistor and allows for direct drive Intelligent Power Module or gate drive. Minimized propagation delay difference between devices make these optocouplers excellent solutions for AC and brushless DC motor drive, switching power supply and industrial inverter applications. These CMR Intelligent Power Modules and Gate Drive Interface Optocouplers devices support a Wide operating temperature range: –40°C to 100°C, are UL Recognized, are IEC/EN/DIN EN 60747-5-2 Approved, and is available in Stretched SO-6 package.
Request a Quote Datasheet
Description
The ACPL-P/W480 are fast High CMR Intelligent Power Modules and Gate Drive Interface Optocouplers containing a GaAsP LED and photo detector with built-in Schmitt trigger to provide logic-compatible waveforms, eliminating the need for additional wave shaping. The totem pole output eliminates the need for a pull up resistor and allows for direct drive Intelligent Power Module or gate drive. Minimized propagation delay difference between devices make these optocouplers excellent solutions for AC and brushless DC motor drive, switching power supply and industrial inverter applications. These CMR Intelligent Power Modules and Gate Drive Interface Optocouplers devices support a Wide operating temperature range: –40°C to 100°C, are UL Recognized, are IEC/EN/DIN EN 60747-5-2 Approved, and is available in Stretched SO-6 package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High CMR Intelligent Power Module and Gate Drive Interface Optocoupler - ACPL-W480-000E - Broadcom Inc.
San Jose, CA, USA
High CMR Intelligent Power Module and Gate Drive Interface Optocoupler
ACPL-W480-000E
High CMR Intelligent Power Module and Gate Drive Interface Optocoupler ACPL-W480-000E
The ACPL-P/W480 are fast High CMR Intelligent Power Modules and Gate Drive Interface Optocouplers containing a GaAsP LED and photo detector with built-in Schmitt trigger to provide logic-compatible waveforms, eliminating the need for additional wave shaping. The totem pole output eliminates the need for a pull up resistor and allows for direct drive Intelligent Power Module or gate drive. Minimized propagation delay difference between devices make these optocouplers excellent solutions for AC and brushless DC motor drive, switching power supply and industrial inverter applications. These CMR Intelligent Power Modules and Gate Drive Interface Optocouplers devices support a Wide operating temperature range: –40°C to 100°C, are UL Recognized, are IEC/EN/DIN EN 60747-5-2 Approved, and is available in Stretched SO-6 package.

The ACPL-P/W480 are fast High CMR Intelligent Power Modules and Gate Drive Interface Optocouplers containing a GaAsP LED and photo detector with built-in Schmitt trigger to provide logic-compatible waveforms, eliminating the need for additional wave shaping. The totem pole output eliminates the need for a pull up resistor and allows for direct drive Intelligent Power Module or gate drive. Minimized propagation delay difference between devices make these optocouplers excellent solutions for AC and brushless DC motor drive, switching power supply and industrial inverter applications.
These CMR Intelligent Power Modules and Gate Drive Interface Optocouplers devices support a Wide operating temperature range: –40°C to 100°C, are UL Recognized, are IEC/EN/DIN EN 60747-5-2 Approved, and is available in Stretched SO-6 package.

Supplier's Site
Logic Output Optoisolators - 516-3716-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3716-ND
Logic Output Optoisolators 516-3716-ND
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO Stretched

Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO Stretched

Buy Now Datasheet
Singapore, Singapore
5kV SOIC Signal Isolator and Optocoupler
902-ACPL-W480-000E
5kV SOIC Signal Isolator and Optocoupler 902-ACPL-W480-000E
5kV Optocoupler, 1-Ch, SOIC, DC Input, Totem Pole Output Product overview: ACPL-W480-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-W480-000E can be used for catalog matching and distributor lookup.

5kV Optocoupler, 1-Ch, SOIC, DC Input, Totem Pole Output Product overview: ACPL-W480-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-W480-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-W480-000E
High Speed Optocouplers ACPL-W480-000E
High Speed Optocouplers 5MBd 3750Vrms

High Speed Optocouplers 5MBd 3750Vrms

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-W480-000E 516-3716-ND 902-ACPL-W480-000E ACPL-W480-000E
Product Name High CMR Intelligent Power Module and Gate Drive Interface Optocoupler Logic Output Optoisolators 5kV SOIC Signal Isolator and Optocoupler High Speed Optocouplers
Input DC DC DC
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type SO-6 Package "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Flatpack Surface Mount Rail/Tube
Emitter GaAsP LED
Unlock Full Specs
to access all available technical data

Similar Products

Transistor, Photovoltaic Output Optoisolators - PVI5013RPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
2 suppliers
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-SI8233AC-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details