Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Transistor Output Optocouplers 5000 Vrms 0.3mA
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 516-CNY17-1-300E-ND | CNY17-1-300E |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers |
| Input | DC | |
| Output | Phototransistor | |
| Package Type | 6-SMD, Gull Wing | |
| Mounting Option | Surface Mount |