Broadcom Inc. Isolators - Gate Drivers HCPL-0314-000E

Description
600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO
Request a Quote Datasheet
Description
600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - 516-1527-5-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-1527-5-ND
Isolators - Gate Drivers 516-1527-5-ND
600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO

600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-0314-000E
High Speed Optocouplers HCPL-0314-000E
High Speed Optocouplers 1Ch 8mA 400mW

High Speed Optocouplers 1Ch 8mA 400mW

Buy Now Datasheet
Optocoupler, Gate Drive, 3750Vrms; No. Of Channels Broadcom - 88H7763 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 3750Vrms; No. Of Channels Broadcom
88H7763
Optocoupler, Gate Drive, 3750Vrms; No. Of Channels Broadcom 88H7763
OPTOCOUPLER, GATE DRIVE, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; Common Mode Ratio:10 kV/uS; Common Mode Voltage Vcm:1000V; Forward Voltage:1.5V RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; Common Mode Ratio:10 kV/uS; Common Mode Voltage Vcm:1000V; Forward Voltage:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-1527-5-ND HCPL-0314-000E 88H7763
Product Name Isolators - Gate Drivers High Speed Optocouplers Optocoupler, Gate Drive, 3750Vrms; No. Of Channels Broadcom
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SOIC
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8233BB-AM1RTR-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDF5215FXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0075 µs
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details