Broadcom Inc. High CMR High Speed Optocoupler ACPL-W454-000E

Description
The ACPL-W454/P454 is similar to Avago Technologies other high speed transistor output optocouplers, but with shorter propagation delays and higher CTR. The ACPL-W454/P454 also has a guaranteed propagation delay difference (tPLH - tPHL). These features make the ACPL-W454/P454 an excellent solution to Intelligent Power Module ( IPM ) inverter dead time and other switching problems. The ACPL-W454/P454 CTR, propagation delays, and CMR are specified both for TTL load and drive conditions and for IPM (Intelligent Power Module) load and drive conditions. Specifications and typical performance plots for both TTL and IPM conditions are provided for ease of application. This diode-transistor optocoupler uses an insulating layer between the light emitting diode and an integrated photo detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional phototransistor coupler by reducing the base-collector capacitance.
Request a Quote Datasheet
Description
The ACPL-W454/P454 is similar to Avago Technologies other high speed transistor output optocouplers, but with shorter propagation delays and higher CTR. The ACPL-W454/P454 also has a guaranteed propagation delay difference (tPLH - tPHL). These features make the ACPL-W454/P454 an excellent solution to Intelligent Power Module ( IPM ) inverter dead time and other switching problems. The ACPL-W454/P454 CTR, propagation delays, and CMR are specified both for TTL load and drive conditions and for IPM (Intelligent Power Module) load and drive conditions. Specifications and typical performance plots for both TTL and IPM conditions are provided for ease of application. This diode-transistor optocoupler uses an insulating layer between the light emitting diode and an integrated photo detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional phototransistor coupler by reducing the base-collector capacitance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High CMR High Speed Optocoupler - ACPL-W454-000E - Broadcom Inc.
San Jose, CA, USA
High CMR High Speed Optocoupler
ACPL-W454-000E
High CMR High Speed Optocoupler ACPL-W454-000E
The ACPL-W454/P454 is similar to Avago Technologies other high speed transistor output optocouplers, but with shorter propagation delays and higher CTR. The ACPL-W454/P454 also has a guaranteed propagation delay difference (tPLH - tPHL). These features make the ACPL-W454/P454 an excellent solution to Intelligent Power Module ( IPM ) inverter dead time and other switching problems. The ACPL-W454/P454 CTR, propagation delays, and CMR are specified both for TTL load and drive conditions and for IPM (Intelligent Power Module) load and drive conditions. Specifications and typical performance plots for both TTL and IPM conditions are provided for ease of application. This diode-transistor optocoupler uses an insulating layer between the light emitting diode and an integrated photo detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional phototransistor coupler by reducing the base-collector capacitance.

The ACPL-W454/P454 is similar to Avago Technologies other high speed transistor output optocouplers, but with shorter propagation delays and higher CTR. The ACPL-W454/P454 also has a guaranteed propagation delay difference (tPLH - tPHL). These features make the ACPL-W454/P454 an excellent solution to Intelligent Power Module ( IPM ) inverter dead time and other switching problems.
The ACPL-W454/P454 CTR, propagation delays, and CMR
are specified both for TTL load and drive conditions and
for IPM (Intelligent Power Module) load and drive
conditions. Specifications and typical performance plots
for both TTL and IPM conditions are provided for ease
of application.
This diode-transistor optocoupler uses an insulating
layer between the light emitting diode and an integrated
photo detector to provide electrical insulation between
input and output. Separate connections for the
photodiode bias and output transistor collector increase
the speed up to a hundred times over that of a
conventional phototransistor coupler by reducing the
base-collector capacitance.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-3714-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3714-ND
Transistor, Photovoltaic Output Optoisolators 516-3714-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO Stretched

Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO Stretched

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-W454-000E
High Speed Optocouplers ACPL-W454-000E
High Speed Optocouplers 1MBd 3750Vrms

High Speed Optocouplers 1MBd 3750Vrms

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACPL-W454-000E 516-3714-ND ACPL-W454-000E
Product Name High CMR High Speed Optocoupler Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input AC; DC DC
Output High CMR Phototransistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS
Package Type Stretched SO-6 Package "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8237BB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1ED020I12FA2XUMA2CT-ND - DigiKey
Specs
Package Type "20-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details