Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 6-SO
OPTOISOLTR 5KV OPEN COLL 6-SO
OPTOISOLTR 5KV OPEN COLL 6-SO
1-Ch Optocoupler, 5kV Isolation, 15Mbps, SOIC, Unidirectional Product overview: ACPL-W60L-560E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-W60L-560E can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 1011807-ACPL-W60L-56
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector, Schottky Clamped
Data Rate: 15MBd
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 15kV/μs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SO
Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V
Rise and Fall Time: 24ns, 10ns
Channel Output Current: 50mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
High Speed Optocouplers 15MBd 3750Vrms
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-ACPL-W60L-560ETR-ND | 902-ACPL-W60L-560E | 1011807-ACPL-W60L-560E | ACPL-W60L-560E |
| Product Name | Logic Output Optoisolators | 5kV SOIC Signal Isolator and Optocoupler | Optoisolators - Logic Output - ACPL-W60L-560E | High Speed Optocouplers |
| Input | DC | DC | DC; DC | |
| Output | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | ||
| Package Type | "6-SOIC (0.268"", 6.80mm Width)" | |||
| Mounting Option | Surface Mount | Tape and Reel | Surface Mount; 6-SO | |
| Forward Current | 20 milliamps | 20 milliamps |