Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - ASSR-V621-302E ASSR-V621-302E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 804944-ASSR-V621-302 E Packaging: Tube Mounting Style: SMD Output Type: Photovoltaic Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Current - Output / Channel: 20μA Number of Channels: 2 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 280μs, 30μs Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 7V Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 30mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 804944-ASSR-V621-302 E Packaging: Tube Mounting Style: SMD Output Type: Photovoltaic Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Current - Output / Channel: 20μA Number of Channels: 2 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 280μs, 30μs Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 7V Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 30mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ASSR-V621-302E - 804944-ASSR-V621-302E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ASSR-V621-302E
804944-ASSR-V621-302E
Optoisolators - Transistor, Photovoltaic Output - ASSR-V621-302E 804944-ASSR-V621-302E
Manufacturer: Broadcom Limited Win Source Part Number: 804944-ASSR-V621-302 E Packaging: Tube Mounting Style: SMD Output Type: Photovoltaic Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Current - Output / Channel: 20μA Number of Channels: 2 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 280μs, 30μs Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 7V Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 30mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 804944-ASSR-V621-302E
Packaging: Tube
Mounting Style: SMD
Output Type: Photovoltaic
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V
Current - Output / Channel: 20μA
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 280μs, 30μs
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 7V
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 30mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-ASSR-V621-302E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-ASSR-V621-302E-ND
Transistor, Photovoltaic Output Optoisolators 516-ASSR-V621-302E-ND
Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-SMD

Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 804944-ASSR-V621-302E 516-ASSR-V621-302E-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - ASSR-V621-302E Transistor, Photovoltaic Output Optoisolators
Input DC; DC DC
Output Photodiode; Photovoltaic Photocell
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details